Maxim Integrated's DS80C320-ECG+: High-Speed, Low-Power Microcontroller
The DS80C320-ECG+ is a state-of-the-art microcontroller unit (MCU) from Maxim Integrated, designed for engineers who require both high performance and low power consumption. This advanced MCU is a perfect choice for a wide range of applications, including industrial control systems, automotive subsystems, and communication devices.
Key Features
- High-Speed Architecture: The DS80C320-ECG+ operates at up to three times the clock speed of a standard 8051 MCU, providing enhanced performance and efficiency.
- Power-Saving Modes: It includes multiple power-saving modes, such as idle and power-down modes, which significantly reduce power consumption when the MCU is not in full operation.
- Expanded Interrupts: With a total of 13 interrupt sources and four priority levels, this MCU ensures responsive and flexible interrupt handling.
- Dual Data Pointers: To accelerate data movement operations, the DS80C320-ECG+ is equipped with dual data pointers.
- Watchdog Timer: An on-chip watchdog timer provides a reliable system reset mechanism, improving the overall system reliability.
- Program Memory Wait States: The user can configure the program memory wait states to optimize the balance between speed and power consumption for various operating conditions.
Technical Specifications
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -40°C to +85°C, making it suitable for harsh environments.
- Package: Available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package.
- Pin-Compatible: Fully pin-compatible with standard 8051 microcontroller designs, facilitating easy upgrades.
The DS80C320-ECG+ represents Maxim Integrated's commitment to providing robust and versatile microcontrollers that meet the demands of modern technology. Whether you are designing a complex control system or a simple application that requires a reliable MCU, the DS80C320-ECG+ offers a perfect blend of speed, power efficiency, and functionality.
For detailed technical documentation, sample code, and support resources, visit Maxim Integrated's official website or contact their customer support team. Upgrade your projects with the DS80C320-ECG+ and experience the difference in performance and efficiency.