EN
  • EN
  • DE

DS8023-RRX+

Part No DS8023-RRX+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Active
Applications Smart Card
Interface Analog
Voltage - Supply 2.7V ~ 6V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number DS8023
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 113121-DS8023-RRX+
Ultra Librarian 3D Model Ultra Librarian DS8023-RRX+ CAD Model

Description

The DS8023-RRX+ is a state-of-the-art smart card interface from Maxim Integrated, designed to provide a secure and reliable connection between smart cards and host devices. This advanced interface chip is an ideal solution for a wide range of applications that require smart card authentication such as banking terminals, pay televisions, identification systems, and mobile communications.

Key Features

  • ISO 7816 Compliance: The DS8023-RRX+ is fully compliant with ISO 7816 standards, ensuring compatibility with a wide range of smart cards.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered applications.
  • High Integration: It integrates several features including card detection, level shifting, and ESD protection, reducing the need for external components.
  • Versatile Power Supply: The DS8023-RRX+ operates over a wide supply voltage range, accommodating various system designs.
  • Programmable Current Limit: The built-in current limit feature can be programmed to match the requirements of different smart cards, enhancing the system's flexibility and safety.

Performance and Durability

Maxim Integrated has designed the DS8023-RRX+ with performance and durability in mind. The device's robust construction ensures that it can withstand the rigors of daily use, while its high-speed communication capabilities enable efficient and fast data transfer between the card and the host.

Easy Integration

The DS8023-RRX+ is available in a compact package that is easy to integrate into existing designs. Its pin-compatible upgrades allow for seamless system enhancements without the need for significant hardware changes.

Security

Security is paramount in smart card applications, and the DS8023-RRX+ provides several features to maintain secure communication, such as error detection and built-in fault protection mechanisms. These features help to prevent data corruption and unauthorized access, ensuring the integrity of the smart card system.

Conclusion

With its comprehensive feature set, low power consumption, and robust security, the DS8023-RRX+ from Maxim Integrated is an excellent choice for developers looking to incorporate smart card functionality into their products. Its reliability and ease of integration make it a top contender in the smart card interface market.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.2834 $81.8502
6+ $22.3862 $134.3172
8+ $21.6863 $173.4904
12+ $20.9875 $251.8500
15+ $20.2876 $304.3140
20+ $18.1889 $363.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess