EN
  • EN
  • DE

UCC23513DWYR

Part No UCC23513DWYR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC POWER MANAGEMENT / 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 115ns, 115ns
Pulse Width Distortion (Max) 35ns
Rise / Fall Time (Typ) 28ns, 25ns (Max)
Current - Output High, Low 4.5A, 5.3A
Current - Peak Output 3A
Voltage - Forward (Vf) (Typ) 2V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 130°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC
Approval Agency CQC, CSA, TUV, UL, VDE
Base Product Number UCC23513
Standard Package 850 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852668-UCC23513DWYR
Ultra Librarian 3D Model Ultra Librarian UCC23513DWYR CAD Model

Description

The UCC23513DWYR from Texas Instruments is a highly sophisticated, optically isolated gate driver designed to provide robust and efficient control for a wide range of power systems. This advanced component is engineered to offer superior performance in driving power switches such as IGBTs, MOSFETs, and GaN devices, making it an ideal choice for applications that demand high-speed switching and accurate control, such as motor drives, power inverters, and switched-mode power supplies.

Key Features

  • Optical Isolation: The UCC23513DWYR employs optical isolation technology to ensure that the high-voltage and low-voltage sides of the circuit are completely separated, providing up to 5 kV RMS isolation for 1 minute per UL 1577. This feature enhances safety and prevents noise from affecting the low-voltage control side.
  • High Drive Strength: This gate driver can deliver a robust peak output current, ensuring that power switches are driven effectively even under demanding conditions.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements and providing design flexibility.
  • Fast Propagation Delays: The device features fast and precise propagation delays, which are crucial for high-frequency switching applications, allowing for improved power efficiency and reduced switching losses.
  • Robust Design: The UCC23513DWYR is built to withstand harsh industrial environments, featuring reinforced insulation and CMTI (Common-Mode Transient Immunity) performance that guards against transient voltage spikes.
  • Compact Package: It comes in a compact SOIC-8 package, saving valuable board space while still providing the necessary electrical and thermal performance.

Applications

The UCC23513DWYR gate driver is versatile and can be used in a variety of applications, including:

  • Industrial motor drives
  • Renewable energy systems (solar inverters, wind turbines)
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging stations
  • High-efficiency power converters

With its combination of high isolation, fast switching capabilities, and compact form factor, the UCC23513DWYR from Texas Instruments stands out as a superior solution for designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3843 $51.8805
320+ $0.3153 $100.8960
495+ $0.3054 $151.1730
680+ $0.2956 $201.0080
880+ $0.2857 $251.4160
1,175+ $0.2562 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,130 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess