EN
  • EN
  • DE

DS8007-ENG+

Part No DS8007-ENG+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SMRT CARD READER INTFC 48LQFP / Smart Card Interface 10MHz 3.3V/5V 1782mW 48-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Applications Smart Card
Interface Parallel
Operating Supply Voltage 2.7 V ~ 6 V
Package 48-LQFP
Manufacturer Package 48-LQFP/48-TQFP (7x7)
Mounting SMD
Win Source Part Number 773335-DS8007-ENG+
Popularity Medium
Supply and Demand Status Limited
Family Name DS8007
Introduction Date October 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS8007-ENG+ CAD Model

Description

DS8007-ENG+ Dual Interface Chip Card Interface

The DS8007-ENG+ from Maxim Integrated is a versatile, high-performance chip designed to facilitate secure communication and transactions for dual interface smart cards. This advanced interface chip integrates seamlessly with contact and contactless applications, making it an ideal choice for a wide array of banking and payment systems, as well as identity verification platforms.

At the core of the DS8007-ENG+ is a dual interface analog front end that supports ISO/IEC 7816 for contact-based communication and ISO/IEC 14443 Type A and B for contactless communication. This allows for a high degree of flexibility and interoperability with existing card and reader infrastructure. The chip also features automatic detection and switching between contact and contactless modes, ensuring smooth transaction processes.

The device includes an integrated transceiver for contactless communication, which offers robust performance even in challenging environments. Its powerful anti-collision support allows for multiple card operation, a critical feature for busy transaction systems. Additionally, the DS8007-ENG+ provides efficient power management with programmable current limiting for contact card supplies, thereby ensuring safe operation and extending the life of the card.

Security is paramount in the design of the DS8007-ENG+. It supports secure channels with encryption and decryption capabilities, which are essential for protecting sensitive data during transactions. The chip's hardware is designed to withstand attacks and tampering, providing a secure foundation for applications that require the highest levels of security.

Developers will appreciate the ease of integration offered by the DS8007-ENG+. It is compatible with a variety of microcontrollers and comes with a comprehensive set of development tools to streamline the design and implementation process. With its combination of performance, security, and flexibility, the DS8007-ENG+ stands out as a premier solution for next-generation dual interface smart card applications.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2818 $50.1996
54+ $1.8722 $101.0988
83+ $1.8137 $150.5371
114+ $1.7552 $200.0928
148+ $1.6967 $251.1116
198+ $1.5212 $301.1976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess