EN
  • EN
  • DE

DS5000-8-12

Part No DS5000-8-12
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture 8051
Data Bus Width 8 b
RoHS Non-Compliant
Win Source Part Number 1031049-DS5000-8-12
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS5000-8-12 CAD Model

Description

Maxim Integrated DS5000-8-12 Secure Microcontroller

The Maxim Integrated DS5000-8-12 represents a robust and versatile secure microcontroller designed to cater to a wide array of applications requiring data security and authentication. As part of Maxim's renowned secure microcontroller lineup, the DS5000-8-12 is engineered to deliver high performance combined with advanced security features.

Key Features

  • Memory: The DS5000-8-12 is equipped with 8KB of nonvolatile SRAM and 12KB of user-programmable, nonvolatile Flash memory. This memory configuration allows for flexible data storage and code protection, ensuring the integrity and security of critical information.
  • Security: With its integrated security features such as a unique factory-programmed identifier and a hardware real-time clock, the DS5000-8-12 offers a secure platform for the development of tamper-proof systems. The device also includes a memory-partitioning scheme that allows the user to define the level of protection for each memory block, enhancing the security of the system.
  • Performance: The microcontroller operates at a high speed, with a user-selectable clock rate up to 16MHz, ensuring swift data processing and efficient operation.
  • Power Management: The DS5000-8-12 features a wide operating voltage range from 2.7V to 5.5V, providing flexibility in power supply design. Additionally, it includes power-fail reset and early-warning power-fail interrupt features, which help to preserve data integrity during power fluctuations or outages.

Applications

The DS5000-8-12 is ideal for applications that require secure data storage and processing. It is commonly used in:

  • Point-of-Sale (POS) Systems
  • Secure Communication Systems
  • Industrial Control Systems
  • Access Control Systems
  • Medical Devices

With its combination of security, performance, and reliability, the Maxim Integrated DS5000-8-12 secure microcontroller is an excellent choice for designers looking to build systems with stringent security requirements and robust performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess