EN
  • EN
  • DE

DS4303R+T&R

Part No DS4303R+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 0.3V
Maximum Output Voltage 3.3V
Output Current 1mA
Tolerance ±0.03%
Temperature Coefficient 62ppm/°C
Noise - 0.1Hz to 10Hz 200μVp-p
Noise - 10Hz to 10kHz 26μVp-p
Voltage - Input 2.4 V to 3.6 V
Operating Supply Current 1.6mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 126301-DS4303R+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4303R+T&R CAD Model

Description

Maxim Integrated DS4303R+T&R Digital Potentiometer

The DS4303R+T&R from Maxim Integrated is a versatile, high-performance digital potentiometer designed to meet a wide array of application needs. This precision device offers a compact and reliable solution for adjusting and controlling resistance values electronically. With its user-friendly interface, the DS4303R+T&R is an ideal choice for applications that require precise calibration, such as adjustable power supplies, LCD screen adjustments, and audio control systems.

Featuring a 10kΩ end-to-end resistance, the DS4303R+T&R provides a smooth and linear adjustment across 256 wiper positions, allowing for fine-tuned resistance settings. This high-resolution potentiometer is built using nonvolatile memory (EEPROM) to store the wiper position, ensuring that the last set resistance value is maintained even after power is cycled. This feature is particularly useful in applications where a specific resistance setting needs to be preserved without the need for constant reconfiguration.

The device is supplied in a compact SOT23-6 package, making it suitable for space-constrained applications. The DS4303R+T&R operates from a 2.7V to 5.5V supply voltage range, providing flexibility for various system designs. Additionally, it features an I²C-compatible serial interface, which simplifies integration into existing digital systems and allows for easy communication with microcontrollers or other digital components.

The DS4303R+T&R's tape and reel (T&R) packaging format facilitates automated assembly processes, making it a convenient option for high-volume production environments. Maxim Integrated's commitment to quality ensures that this digital potentiometer meets stringent industry standards, providing reliable and consistent performance over its lifetime.

In summary, the Maxim Integrated DS4303R+T&R digital potentiometer is a highly adaptable component that combines ease of use with precise control. Its digital interface, nonvolatile memory, and compact packaging make it a top choice for designers looking to add adjustable resistance capabilities to their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0038 $54.0342
21+ $4.9262 $103.4502
32+ $4.7723 $152.7136
44+ $4.6183 $203.2052
56+ $4.4644 $250.0064
75+ $4.0026 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess