EN
  • EN
  • DE

NS16C2552TVSX/NOPB

Part No NS16C2552TVSX/NOPB
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL 16BYTE 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.97V ~ 5.5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number NS16C2552
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887626-NS16C2552TVSX/NOPB
Ultra Librarian 3D Model Ultra Librarian NS16C2552TVSX/NOPB CAD Model

Description

Product Overview: NS16C2552TVSX/NOPB

The NS16C2552TVSX/NOPB is a robust dual universal asynchronous receiver-transmitter (DUART) integrated circuit designed and manufactured by Texas Instruments. This product is specifically engineered to provide high-speed serial data communication for a wide array of applications, ranging from industrial control systems to complex telecommunications infrastructure.

Key Features:

  • Interface Type: The NS16C2552TVSX/NOPB supports the UART (Universal Asynchronous Receiver/Transmitter) interface, ensuring compatibility with a variety of microcontrollers and processors.
  • Number of Channels: It features two independent UART channels, allowing for simultaneous transmission and reception of serial data on two separate lines.
  • Data Rate: Each UART channel is capable of supporting data rates up to 5 Mbps, facilitating high-speed data communication for demanding applications.
  • Supply Voltage: This device operates on a single supply voltage ranging from 2.25V to 5.5V, making it versatile for use in different power environments.
  • Temperature Range: The NS16C2552TVSX/NOPB is designed to function reliably within an extended industrial temperature range from -40°C to 85°C, ensuring stable performance under harsh conditions.
  • Packaging: It comes in a compact 32-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications:

Given its dual-channel capability and high-speed data rates, the NS16C2552TVSX/NOPB is an excellent choice for various applications, including:

  • Industrial control and automation systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Data acquisition and instrumentation
  • Automotive diagnostics and infotainment systems

Reliability and Quality:

Texas Instruments is renowned for its commitment to quality and reliability, and the NS16C2552TVSX/NOPB is no exception. It is designed to meet strict industry standards and undergoes rigorous testing to ensure optimal performance and durability. The device also features built-in protection against electrostatic discharge (ESD), further enhancing its robustness in challenging environments.

With its advanced features, the NS16C2552TVSX/NOPB from Texas Instruments stands as a versatile and reliable solution for serial data communication needs in a multitude of high-tech applications.

You May Also Be Interested in

Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $9.0110
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess