EN
  • EN
  • DE

DS3988T+

Part No DS3988T+
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL CNTRL 80KHZ 48LQFP  /  CCFL Controller Controller 40kHz ~ 80kHz Yes 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Type CCFL Controller
Frequency 40kHz ~ 80kHz
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 15 mA
Dimming Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number DS3988
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-DS3988T+-MA,MAXMAXDS3988T+
Standard Package 1
Win Source Part Number 1056193-DS3988T+
Ultra Librarian 3D Model Ultra Librarian DS3988T+ CAD Model

Description

Maxim Integrated's DS3988T+ LED Driver

The DS3988T+ is a versatile and efficient LED driver integrated circuit produced by Maxim Integrated, a company renowned for its high-quality and reliable semiconductor products. This LED driver is designed to provide a high-performance solution for managing multiple LEDs in a wide range of applications, from automotive and industrial to consumer electronics.

Featuring a compact and robust design, the DS3988T+ offers precise control over LED brightness and color mixing, making it an ideal choice for RGB and white LED backlighting systems. Its integrated charge pump ensures that the device can drive LEDs with a forward voltage higher than the supply voltage, while maintaining consistent brightness and color accuracy.

This LED driver is capable of operating from a 2.7V to 5.5V supply voltage, making it suitable for battery-powered devices. It includes six open-drain constant-current sinking outputs that can be connected in parallel to achieve higher current per LED. Each output is capable of sinking up to 30mA, allowing for a wide range of LED intensities and configurations.

The DS3988T+ also boasts a high level of integration, which minimizes the need for external components and simplifies circuit design. It includes features such as thermal shutdown protection, which prevents damage from overheating, and a low-current shutdown mode to conserve power when the LEDs are not in use.

Programmable via an I2C-compatible interface, the DS3988T+ allows for dynamic control over individual LED currents, enabling sophisticated lighting effects and power management strategies. Its small form factor, encapsulated in a 24-pin TSSOP package, makes it easy to incorporate into space-constrained designs without compromising functionality.

Overall, the DS3988T+ from Maxim Integrated is a highly capable LED driver that offers designers the flexibility, efficiency, and reliability needed to create advanced, energy-efficient LED lighting systems. Its combination of performance, ease of use, and small footprint makes it a top choice for a multitude of LED driving applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Maxim Integrated
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess