EN
  • EN
  • DE

DS3904U-020

Part No DS3904U-020
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description NV VARIABLE RESISTOR/SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 3
Number of Taps 128
Resistance (Ohms) 25.5k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Selectable Address
Temperature Coefficient (Typ) 123ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-µMAX
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number DS3904
Standard Package 281 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586694-DS3904U-020
Ultra Librarian 3D Model Ultra Librarian DS3904U-020 CAD Model

Description

Maxim Integrated DS3904U-020 Digital Potentiometer

The Maxim Integrated DS3904U-020 is a highly versatile, nonvolatile digital potentiometer that provides a compact and precise solution for adjusting and calibrating electronic circuits. This digital potentiometer offers a seamless and efficient way to fine-tune resistance settings in a wide range of applications, from consumer electronics to industrial systems.

The DS3904U-020 features three 128-position linear-taper potentiometers, each with an end-to-end resistance of 20kΩ. This triple-potentiometer configuration allows for multiple adjustments within a single package, saving space and reducing complexity in circuit design. The device operates from a 2.7V to 5.5V supply voltage range, making it suitable for both low-voltage and standard applications.

One of the key advantages of the DS3904U-020 is its nonvolatile memory, which retains the last position settings even after power is removed. This ensures that the potentiometer settings are preserved between power cycles, eliminating the need for recalibration and speeding up system startup. The device communicates via a 2-wire, I²C-compatible serial interface, allowing for easy integration into existing designs and providing a simple interface for microcontroller-based systems.

Designed with reliability in mind, the DS3904U-020 includes features such as high-temperature operation (up to +85°C), making it suitable for challenging environments. Additionally, its low power consumption is ideal for battery-powered applications, where energy efficiency is crucial.

Applications for the DS3904U-020 are diverse and include LCD screen adjustment, volume control, feedback systems, and parameter tuning for sensors and signal conditioning circuits. Its compact SOT23-6 package is perfect for space-constrained applications, ensuring that this digital potentiometer can be used in the most demanding of designs without compromising performance.

Overall, the Maxim Integrated DS3904U-020 is a highly reliable and flexible solution for designers looking to add digital control to their variable resistance requirements. Its ease of use, combined with its robust feature set, makes it an excellent choice for a broad array of electronic applications.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5329 $52.9935
35+ $2.8988 $101.4580
54+ $2.8083 $151.6482
74+ $2.7177 $201.1098
96+ $2.6271 $252.2016
128+ $2.3553 $301.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess