EN
  • EN
  • DE
  • IT

DS34T104GN+

Part No DS34T104GN+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC TIME DIV MULTIPLX 484BGA / TDM (Time Division Multiplexing) 484-BGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tray
Product Status Not For New Designs
Programmable Not Verified
Type TDM (Time Division Multiplexing)
Applications Data Transport
Mounting Type Surface Mount
Package / Case 484-BGA
Supplier Device Package 484-BGA (23x23)
Base Product Number DS34T104
Standard Package 60 pcs
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112839-DS34T104GN+
Ultra Librarian 3D Model Ultra Librarian DS34T104GN+ CAD Model

Description

Maxim Integrated DS34T104GN+ Product Overview

The DS34T104GN+ is a state-of-the-art network interface device from Maxim Integrated, designed to cater to the demanding requirements of high-speed communication systems. This versatile product offers an array of features that make it an ideal choice for applications in telecommunications, data networking, and industrial automation.

Key Features and Benefits

  • High-Performance: The DS34T104GN+ boasts a robust architecture that supports high-speed data transfer, ensuring reliable and efficient communication across networks.
  • Flexibility: With its configurable design, this device can be tailored to meet the specific needs of various applications, providing designers with the flexibility to optimize their systems for performance or cost.
  • Integration: This product integrates multiple functions into a single chip, which helps to reduce the overall component count, save board space, and simplify design complexity.
  • Power Efficiency: Designed with power conservation in mind, the DS34T104GN+ operates with minimal power consumption, making it suitable for energy-sensitive applications.
  • Durability: Manufactured to withstand harsh industrial environments, this device is built to last and perform reliably under extreme conditions.

Technical Specifications

The DS34T104GN+ provides a comprehensive set of technical specifications that underscore its capabilities:

  • Support for multiple network protocols and interfaces
  • Low-jitter clock generation and distribution
  • Advanced error detection and correction mechanisms
  • Industrial temperature range operation
  • Compact package for space-constrained applications

Applications

With its robust feature set, the DS34T104GN+ is well-suited for a variety of applications, including:

  • High-speed routers and switches
  • Wireless base stations and infrastructure
  • Networked industrial control systems
  • Fiber optic transceivers and repeaters
  • Enterprise networking equipment

The DS34T104GN+ from Maxim Integrated represents a blend of performance, efficiency, and reliability, delivering a high-quality network interface solution for today's sophisticated communication systems.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $125.6788 $125.6788
2+ $121.4896 $242.9792
3+ $108.9217 $326.7651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess