EN
  • EN
  • DE
  • IT

ADS4245IRGCT

Part No ADS4245IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual-Channel, 14-/12-Bit, 160/125/65MSPS Ultralow-Power ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 14
Sampling Rate 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1141694-ADS4245IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS4245
Introduction Date February 01, 2011
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS4245IRGCT CAD Model

Description

Introducing the Texas Instruments ADS4245IRGCT

The Texas Instruments ADS4245IRGCT is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) that is designed to meet the rigorous demands of modern electronic systems. With a sampling rate of up to 160 MSPS (mega samples per second), this ADC provides excellent dynamic performance and is suitable for a wide range of applications, including wireless communications, test and measurement equipment, and radar systems.

Key Features

  • High-Speed Performance: The ADS4245IRGCT offers a fast sampling rate of 160 MSPS, enabling accurate digitization of high-frequency signals.
  • Dual-Channel Operation: With two ADC channels integrated into a single package, this device supports simultaneous sampling, which is critical for applications that require precise timing and phase matching.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS4245IRGCT is designed for low power operation, making it suitable for power-sensitive applications.
  • Excellent Signal-to-Noise Ratio (SNR): This ADC provides an outstanding SNR, ensuring high-quality signal conversion and fidelity.
  • Flexible Interface: The device features a user-friendly, parallel LVDS (Low-Voltage Differential Signaling) output interface that facilitates easy integration with digital signal processors (DSPs) and FPGAs.

Advanced Design and Reliability

The ADS4245IRGCT is built using Texas Instruments' advanced CMOS process technology, which provides a robust and reliable performance. The device comes in a compact 64-VQFN (Very Thin Quad Flat Non-leaded) package that is designed to save space on the PCB, making it an excellent choice for compact and high-density designs.

Applications

This ADC is ideal for a variety of applications, including:

  • Wireless communication infrastructure
  • Direct RF down-conversion
  • IF sampling receivers
  • Radar and satellite communication systems
  • Test and measurement equipment

Overall, the Texas Instruments ADS4245IRGCT is a versatile and reliable ADC solution that offers exceptional performance for a range of high-speed data acquisition tasks. Its combination of speed, precision, and low power consumption makes it a top choice for engineers and designers looking to enhance their system capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.4071 $90.4071
2+ $87.5819 $175.1638
3+ $84.7566 $254.2698
4+ $81.9314 $327.7256
5+ $73.4558 $367.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess