EN
  • EN
  • DE

DS32KHZ-C11/TR

Part No DS32KHZ-C11/TR
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Serializers,Deserializers
Manufacturer Maxim Integrated
Win Source Part Number 254055-DS32KHZ-C11/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS32KHZ-C11/TR CAD Model

Description

Maxim Integrated DS32KHZ-C11/TR: A High-Precision Temperature-Compensated Crystal Oscillator

The DS32KHZ-C11/TR from Maxim Integrated is a compact, highly precise, temperature-compensated crystal oscillator (TCXO) designed to deliver consistent and reliable timekeeping performance. This specialized electronic component is tailored for applications that demand a stable and accurate clock signal under varying environmental conditions.

At the heart of the DS32KHZ-C11/TR is a 32.768 kHz tuning fork crystal, which serves as the resonating element. This frequency is commonly used in real-time clock (RTC) applications, as it can be easily divided down to a 1 Hz signal, providing an accurate time base for seconds, minutes, and hours. The temperature-compensated feature ensures that the oscillator maintains its frequency stability across a wide temperature range, making it ideal for outdoor or variable temperature environments.

The DS32KHZ-C11/TR comes in a miniature surface-mount package, which is tape-and-reel (TR) ready for automated assembly processes, streamlining the manufacturing workflow. This packaging not only saves valuable board space but also offers robustness and reliability for various electronic devices.

Key features of the DS32KHZ-C11/TR include:

  • Low power consumption, making it suitable for battery-powered applications.
  • Excellent frequency stability over temperature, typically ±5ppm from -40°C to +85°C.
  • Integrated load capacitors, simplifying the design and reducing external component count.
  • Long-term aging specifications that ensure the oscillator's frequency remains consistent over the life of the product.

Applications for the DS32KHZ-C11/TR are diverse, ranging from industrial to commercial sectors. It is particularly well-suited for portable electronics, such as wearables and IoT devices, where power efficiency and space constraints are critical considerations. Additionally, it is commonly used in telecommunications, automotive electronics, and any system that requires an accurate time base for scheduling or time-stamping events.

In summary, the DS32KHZ-C11/TR from Maxim Integrated is a high-quality, reliable solution for systems requiring precise timekeeping. Its combination of low power consumption, temperature compensation, and compact form factor make it an excellent choice for designers looking to enhance the performance and efficiency of their time-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
Input Output
Need more? Email Us
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess