EN
  • EN
  • DE

PCF2123BS/1,512

Part No PCF2123BS/1,512
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 16-HVQFN / Real Time Clock (RTC) IC Clock/Calendar SPI 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr NXP USA Inc.
Package Tube
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Watchdog Timer
Date Format YY-MM-DD-dd
Interface SPI
Voltage - Supply 1.6V ~ 5.5V
Current - Timekeeping (Max) 0.33µA ~ 0.38µA @ 2V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-HVQFN (3x3)
Base Product Number PCF21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PCF2123BS1512,NXPNXPPCF2123BS/1,512,568-5051-5,935286382512,2156-PCF2123BS/1512-NX
Standard Package 100
Win Source Part Number 1231228-PCF2123BS/1,512
Ultra Librarian 3D Model Ultra Librarian PCF2123BS/1,512 CAD Model

Description

NXP PCF2123BS/1,512 Ultra-low Power RTC

The PCF2123BS/1,512 is a sophisticated Real-Time Clock (RTC) and calendar optimized by NXP Semiconductors for low power consumption applications. This state-of-the-art timekeeping device is designed to provide precise time and date information, ranging from seconds to years, and is particularly suitable for battery-powered devices due to its ultra-low power consumption.

Key Features

  • Ultra-low Power Consumption: Its power management capabilities are exceptional, making it ideal for energy-sensitive applications.
  • SPI-Bus Interface: The device supports a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and processors.
  • Timekeeping Accuracy: Equipped with features such as a programmable clock output and a countdown timer, it ensures high timekeeping accuracy.
  • Small Footprint: The PCF2123BS/1,512 is available in a compact SO8 package, making it suitable for space-constrained applications.

Applications

The RTC's versatility allows it to be used across a wide range of applications, including but not limited to:

  • Portable devices
  • Wearable technology
  • Healthcare monitoring systems
  • Energy meters
  • Industrial and IoT devices

Technical Specifications

Feature Description
Supply Voltage 1.8 V to 5.5 V
Frequency 32.768 kHz
Interface SPI
Temperature Range -40°C to +85°C
Package SO8

The NXP PCF2123BS/1,512 is a reliable and efficient solution for timekeeping in modern electronic devices, offering a blend of performance, power efficiency, and design flexibility that is hard to match.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,510 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess