EN
  • EN
  • DE

DP8344BV

Part No DP8344BV
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU 20MHZ 84PLCC / Network Proc 5V 20MHz 84-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Number of Cores/Bus Width 1 Core, 8-Bit
Speed 20MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC (29.31x29.31)
Win Source Part Number 772809-DP8344BV
Popularity Medium
Supply and Demand Status Limited
Family Name DP8344B
Introduction Date November 01, 1991
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DP8344BV CAD Model

Description

Introducing the Texas Instruments DP8344BV Advanced Peripheral Interface

The DP8344BV from Texas Instruments stands out as a robust and versatile peripheral interface chip designed to cater to a wide range of applications. This advanced piece of technology is engineered to provide a seamless and efficient interface between a system's microprocessor and its peripherals, streamlining communication and enhancing overall performance. With its array of features, the DP8344BV is an ideal solution for developers looking to implement a reliable and high-speed interface in their systems.

Key Features and Benefits

  • High-Speed Operation: The DP8344BV is capable of operating at high speeds, ensuring swift data transfer between the microprocessor and peripherals, which is crucial for applications requiring quick response times and efficient processing.
  • Flexible Interface Options: This chip supports multiple interface standards, making it highly adaptable to various system configurations and allowing for easy integration into existing designs.
  • Durable Construction: Constructed with Texas Instruments' renowned quality, the DP8344BV is built to last and withstand the rigors of demanding applications, ensuring longevity and reliability.
  • Programmable Features: With programmable options, users can tailor the DP8344BV to meet their specific requirements, providing a customizable solution that can evolve with the needs of their project.
  • Wide Operating Temperature Range: The device is designed to operate effectively across a broad temperature range, making it suitable for industrial applications and other environments with challenging thermal conditions.

Applications

The DP8344BV is exceptionally versatile, finding its place in a multitude of applications, including:

  • Industrial control systems
  • Automation and robotics
  • Data acquisition systems
  • Communication equipment
  • Instrumentation and test equipment

With its combination of speed, flexibility, and durability, the Texas Instruments DP8344BV offers a compelling solution for developers seeking a high-quality peripheral interface. Its design and feature set ensure that it can meet the demands of sophisticated and high-performance systems, making it a valuable component in any modern electronic design.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess