Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Framer, Line Interface Unit (LIU)
Interface LIU
Number of Circuits 1
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 80mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 144-BGA, CSPBGA
Supplier Device Package 144-TECSBGA (13x13)
Base Product Number DS3141
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917438-DS3141
Ultra Librarian 3D Model Ultra Librarian DS3141 CAD Model

Description

The Maxim Integrated DS3141 is a highly integrated, low-jitter, single-chip solution designed for DS3, E3, and STS-1 transmission systems. This 3.3V Line Interface Unit (LIU) is engineered to offer unparalleled performance in delivering and receiving data across T3/E3 and STS-1 lines, making it an ideal choice for telecommunications equipment, including routers, switches, and multiplexers.

With its advanced feature set, the DS3141 provides robust functionality to ensure reliable operation. It includes integrated line build-out (LBO) and pulse mask compliant line drivers, as well as programmable receiver thresholds, which collectively contribute to the device's ability to maintain signal integrity over a range of transmission distances and conditions.

One of the key benefits of the DS3141 is its low-jitter design, which minimizes signal distortion and enhances the quality of data transmission. This is particularly critical in high-speed communication systems where precision and accuracy are paramount. The device also boasts a fully integrated jitter attenuator, which further reduces the impact of jitter on the transmitted and received signals.

For ease of integration, the DS3141 offers a flexible interface that supports both single-rail and dual-rail PECL or LVDS data I/O. This versatility ensures that the device can be used with a wide range of existing and new system designs. Additionally, the DS3141 is available in a compact 64-pin LQFP package, which conserves board space and is conducive to dense circuit layouts.

The device also includes diagnostic features such as loss of signal (LOS) and out-of-frame (OOF) detection, which facilitate troubleshooting and maintenance. Furthermore, the DS3141 is designed with power management in mind, featuring a low-power consumption that contributes to the energy efficiency of the overall system.

In summary, the Maxim Integrated DS3141 is a powerful, low-jitter LIU that offers a combination of performance, integration, and flexibility, making it an excellent choice for telecommunications infrastructure. Its robust feature set and energy-efficient design ensure that it can meet the rigorous demands of modern high-speed data networks.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE SGL CHAN / Telecom IC
Lowest to $56.4747
ECAD model for XRT8220IWTR-F
Microchip Technology
IC TELECOM INTERFACE 44MQFP
Need more? Email Us
ECAD model for MT8985AL
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS122
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $108.1080
ECAD model for VSC8487YJU-15
IXYS
Need more? Email Us
ECAD model for TS190PLE
Microchip Technology
IC TELECOM INTERFACE 344BGA
Lowest to $74.5463
ECAD model for MT90866AG
IXYS
Need more? Email Us
ECAD model for TS190PE
IXYS
Lowest to $1.7528
ECAD model for TS192LSTR
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS190

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention