Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 10 V to 15 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 60V
Rise and Fall Time 130ns, 60ns
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 072219-LT1160CS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1160CS#PBF CAD Model

Description

Product Overview: LT1160CS#PBF - Linear Technology

The LT1160CS#PBF is a robust half-bridge driver from Linear Technology, designed to deliver high performance in driving N-channel power MOSFETs. This innovative component is ideal for a range of applications, including motor control, switching power supplies, and DC/DC converters, providing efficient and reliable operation.

Key Features:

  • Integrated Bootstrap Diode: The LT1160CS#PBF includes an internal bootstrap diode for the high-side drive, which simplifies the circuit design and enhances system reliability.
  • High-Side Drive: Capable of operating up to 48V, this driver is suitable for high-side gate drive applications, providing the necessary voltage to fully enhance N-channel MOSFETs.
  • Adaptive Protection: The device features adaptive shoot-through protection to prevent cross-conduction and ensure safe operation.
  • Wide Input Supply Range: With an operating range from 10V to 15V, the LT1160CS#PBF is versatile and can be used in various systems without the need for additional voltage regulation.
  • Powerful Driver: It can deliver up to 1.5A for the high-side drive and 2.5A for the low-side drive, ensuring robust and efficient switching.
  • Independent Inputs: Separate input pins for each half-bridge allow for flexible control strategies and simplify interfacing with control circuitry.
  • Thermal Shutdown: Built-in thermal shutdown provides additional protection against overheating, enhancing the overall durability of the device.

Applications:

The LT1160CS#PBF is suitable for a variety of high-power and high-performance applications, including but not limited to:

  • Brushed and brushless DC motor drives
  • Full-bridge and half-bridge power converters
  • Synchronous rectification systems
  • Class D audio amplifiers
  • High-frequency switching power supplies

With its advanced features and robust design, the LT1160CS#PBF from Linear Technology stands out as a top choice for designers looking to implement efficient and reliable half-bridge configurations in their power management and conversion systems.

You May Also Be Interested in

Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.0211
ECAD model for MC33151DR2
Renesas Electronics America
Lowest to $11.7860
ECAD model for R2J20651NP#G3 G305
Maxim Integrated
Driver 3A 1-OUT High Speed Inv/Non-Inv 6-Pin SOT-23
Lowest to $3.4901
ECAD model for MAX15070BAUT+
Fairchild/ON Semiconductor
Driver 600V 0.65A 2-OUT High and Low Side Half Brdg Non-Inv 8-Pin SOIC N Rail / Half-Bridge Gate-Drive IC
Lowest to $1.8835
ECAD model for FAN73833M
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-DIP
Lowest to $4.7263
ECAD model for MC33151PG
Texas Instruments
LM5134 SINGLE, 7.6A PEAK CURRENT / Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Lowest to $3.8639
ECAD model for LM5134ASD/NOPB
Infineon Technologies
DRIVER IC PG-DSO-8
Need more? Email Us
ECAD model for 2EDN7533FXTMA1
Maxim Integrated
IC MOSFET DRVR DUAL 8-TDFN
Lowest to $2.0349
ECAD model for MAX5054BATA+T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9864 $75.9728
4+ $31.1683 $124.6732
5+ $30.1943 $150.9715
7+ $29.2203 $204.5421
9+ $28.2463 $254.2167
12+ $25.3243 $303.8916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,374 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention