EN
  • EN
  • DE

DS28E35P+T

Part No DS28E35P+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 6TSOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Authentication Chip
Mounting Type Surface Mount
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-TSOC
Base Product Number DS28E35
Standard Package 4,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 917433-DS28E35P+T
Ultra Librarian 3D Model Ultra Librarian DS28E35P+T CAD Model

Description

Maxim Integrated's DS28E35P+T DeepCover Secure Authenticator

The DS28E35P+T is a powerful cryptographic solution from Maxim Integrated, designed to provide robust security to the authentication processes within your electronic systems. This secure authenticator is part of the DeepCover® embedded security solutions that Maxim Integrated offers to enhance the protection against counterfeiting, unauthorized usage, and other malicious threats.

At its core, the DS28E35P+T utilizes a sophisticated challenge-and-response authentication protocol with a high-security, asymmetric elliptic curve digital signature algorithm (ECDSA). This algorithm ensures that only devices with the matching private key can generate valid signatures, which are verifiable with the corresponding public key by any third party. This level of security is crucial in maintaining the integrity of the system and preventing unauthorized access or counterfeit products from entering the supply chain.

The device integrates a FIPS/NIST-compliant true random number generator (TRNG), which is essential for generating secure cryptographic keys and challenges. Additionally, the DS28E35P+T provides a unique, factory-programmed and unalterable 64-bit ROM identification number, which further strengthens security by providing a traceable device identity.

One of the standout features of the DS28E35P+T is its inherent resilience to physical attacks. The DeepCover secure authenticator comes with built-in chip-level tamper protection, which guards against side-channel attacks, fault injection, and other advanced forms of intrusion. This ensures that the cryptographic keys and sensitive data remain secure even in the face of sophisticated physical threats.

Maxim Integrated's DS28E35P+T is designed to be easy to integrate into your system with minimal overhead. It communicates over the single-contact 1-Wire® interface, which simplifies connection and reduces the number of I/O pins required, making it an ideal choice for applications where board space is at a premium.

Overall, the DS28E35P+T from Maxim Integrated is a robust, secure, and efficient solution for safeguarding your electronic systems against a wide array of security threats. Whether you're looking to protect medical devices, secure IoT nodes, or authenticate accessories and peripherals, the DS28E35P+T provides a high level of trust and assurance in your product's security architecture.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7953 $67.5906
5+ $27.7304 $138.6520
7+ $26.8630 $188.0410
9+ $25.9967 $233.9703
12+ $25.1305 $301.5660
16+ $22.5306 $360.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess