EN
  • EN
  • DE

ATM90E26-YU-R

Part No ATM90E26-YU-R
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description Single-Phase High-Performance Wide-Span Energy Metering IC | IC ENERGY METER 1.8V/3V 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Input Impedance 1kOhm, 400kOhm
Measurement Error 0.5%
Supply Voltage (V) 2.8V ~ 3.6V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number ATM90E26
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 709542-ATM90E26-YU-R
Family Name M90E26
ECCN EAR99
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATM90E26-YU-R CAD Model

Description

Microchip Technology's ATM90E26-YU-R Energy Metering IC

The ATM90E26-YU-R from Microchip Technology is a sophisticated, high-performance energy metering Integrated Circuit (IC) designed for the accurate measurement of power consumption in residential and industrial settings. This IC is an essential component for smart metering solutions, providing detailed and reliable data for energy management systems.

Key Features

  • High Accuracy: The ATM90E26-YU-R is designed to offer exceptional measurement accuracy, which is crucial for billing and energy monitoring applications. It supports a wide dynamic range, maintaining accuracy across varying loads and power factors.
  • Multi-function Energy Metering: This IC is capable of measuring active energy, reactive energy, apparent energy, voltage, current, power factor, frequency, and more, making it a versatile choice for a variety of metering applications.
  • On-Chip DSP: It features an on-chip Digital Signal Processor (DSP) for high-speed signal processing, which ensures fast and accurate calculations of electrical parameters.
  • Communication Interface: Equipped with a UART/SPI interface for easy communication with microcontrollers or other processors, the ATM90E26-YU-R facilitates seamless integration into existing systems.
  • Low Power Consumption: Designed for energy efficiency, the IC operates with low power consumption, reducing the overall power usage of the metering system.
  • Anti-Tampering Features: To ensure security and prevent fraudulent activities, the ATM90E26-YU-R incorporates anti-tampering features that detect and report any attempts at interference.

Applications

The ATM90E26-YU-R is ideal for a wide range of applications including:

  • Smart residential meters
  • Industrial and commercial metering systems
  • Energy management and monitoring systems
  • Grid infrastructure

Overall, the ATM90E26-YU-R is a reliable and cost-effective solution for energy metering. Its integration into metering infrastructure not only promotes energy efficiency but also enables utilities and consumers to better understand and manage their energy consumption. With its advanced features and capabilities, the ATM90E26-YU-R stands as a key component in the advancement of smart grid technology.

You May Also Be Interested in

Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
Lowest to $8.7910
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5288 $50.5760
49+ $2.0749 $101.6701
75+ $2.0101 $150.7575
103+ $1.9452 $200.3556
133+ $1.8804 $250.0932
178+ $1.6859 $300.0902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,270 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess