EN
  • EN
  • DE

DS28E25+

Part No DS28E25+
Manufacturer Maxim Integrated
Catalog Memory
Description 1-Wire SHA-256 Authenticator with 4Kb User EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-226-2
Contact Plating Tin
Interface Serial
Max Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Memory Type EEPROM
Min Operating Temperature -40 °C
Min Supply Voltage 2.97 V
Number of Pins 2
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1179245-DS28E25+
Categories Memory
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28E25+ CAD Model

Description

Maxim Integrated's DS28E25+ Secure Authenticator

The DS28E25+ from Maxim Integrated is a robust cryptographic solution designed to ensure data integrity and secure authentication in a variety of applications. This powerful chip employs a combination of advanced security features to protect against unauthorized access and usage, making it an ideal choice for system designers looking to bolster their product's security.

At the heart of the DS28E25+ is a FIPS/NIST compliant SHA-256 cryptographic engine, which provides a secure hash algorithm for data encryption and decryption. This engine is coupled with a 1024-bit user-programmable EEPROM, which allows for the secure storage of keys, certificates, and data. The EEPROM is divided into pages that can be individually set with different protection states, giving designers flexibility in managing access and permissions.

The device also features a unique, factory-programmed 64-bit registration number that serves as an unalterable device identifier, enabling each DS28E25+ to be uniquely traced and authenticated. This is particularly useful in preventing counterfeiting and ensuring that only genuine components are used in a system.

For communication, the DS28E25+ utilizes the 1-Wire® interface, which simplifies connectivity by using a single data line plus ground for communication. This not only reduces the number of required I/O pins but also enables the device to derive power directly from the data line ("parasitic power"), eliminating the need for an external power supply.

The DS28E25+ offers a challenge-and-response authentication scheme, which is essential for verifying the authenticity of a device or a component in a system. This mechanism ensures that only devices with the correct secret key can generate the proper response to a given challenge, providing a strong defense against spoofing and replay attacks.

With its compact form factor, the DS28E25+ comes in a 6-pin TSOC package, making it suitable for space-constrained applications. Whether it's for medical devices, consumer electronics, or industrial systems, the DS28E25+ offers a high level of security to protect against tampering and unauthorized use, ensuring trust and integrity in the end product.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0609 $52.7917
31+ $3.3321 $103.2951
47+ $3.2279 $151.7113
65+ $3.1238 $203.0470
83+ $3.0197 $250.6351
111+ $2.7073 $300.5103
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess