EN
  • EN
  • DE

DS28CN01U-A00+

Part No DS28CN01U-A00+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description 1Kb I2C/SMBus EEPROM with SHA-1 Engine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Maxim Integrated
Win Source Part Number 254018-DS28CN01U-A00+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS28CN01U-A00+ CAD Model

Description

Maxim Integrated DS28CN01U-A00+ Secure Authentication Chip

The DS28CN01U-A00+ is a highly secure, single-chip memory device with advanced cryptographic features, designed by Maxim Integrated. This robust product provides a reliable solution for secure hardware authentication and is ideal for use in a variety of applications, including medical devices, consumables authentication, system licensing, and peripheral control.

Key Features

  • Secure Memory: The DS28CN01U-A00+ offers 1024 bits of secure EEPROM memory partitioned into four pages, providing ample space for secure data storage.
  • Advanced Cryptography: Equipped with a SHA-256 hash engine, it ensures strong cryptographic protection for stored data and allows for the generation and verification of message authentication codes (MACs).
  • Challenge and Response Authentication: It supports a challenge-response authentication scheme, enhancing security by requiring a valid MAC to be presented before access is granted.
  • Unique Serial Number: Each device contains a factory-programmed, unique 64-bit serial number, which can be used for tracking or as an integral part of the cryptographic operations.
  • Low Voltage Operation: The device operates over a wide voltage range of 2.8V to 5.5V, making it versatile for various system designs.
  • Small Form Factor: Housed in a compact, 6-pin TSOC package, the DS28CN01U-A00+ is designed for space-constrained applications.
  • High Reliability: With over 1 million write cycles and 40-year data retention, the DS28CN01U-A00+ offers exceptional endurance and reliability.

Applications

The DS28CN01U-A00+ is suited for a wide range of applications where secure data transactions and device authentication are critical. Its robust security features make it an excellent choice for:

  • Medical device authentication
  • Printer and other peripheral usage control
  • Aftermarket product protection
  • System licensing and feature enablement

In summary, the DS28CN01U-A00+ from Maxim Integrated is a versatile and secure authentication solution that provides strong cryptographic capabilities in a small package, ensuring the integrity and security of sensitive data across various industries and applications.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess