EN
  • EN
  • DE
  • IT

DS2762AE+025/T&R

Part No DS2762AE+025/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MON BATT LI-ION HP 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface 1-Wire
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 752958-DS2762AE+025/T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS2762A
Introduction Date August 04, 2003
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DS2762AE+025/T&R CAD Model

Description

Maxim Integrated DS2762AE+025/T&R High-Precision Li+ Battery Monitor

The DS2762AE+025/T&R from Maxim Integrated is a high-precision data acquisition and battery monitoring IC designed for seamless integration with Lithium-ion (Li+) batteries. This advanced chip is an indispensable component for applications requiring meticulous battery management, such as portable devices, electric vehicles, and energy storage systems.

At the heart of the DS2762AE+025/T&R is its ability to perform high-accuracy measurements of voltage, temperature, current, and accumulated charge, providing real-time insights into the battery's state of health and state of charge. Such precise monitoring enables devices to optimize their power usage, prolong battery life, and ensure operational safety.

The IC comes in a compact, surface-mount package, making it suitable for space-constrained applications. The DS2762AE+025/T&R is provided in tape and reel form (denoted by the T&R suffix), facilitating efficient handling and placement during the manufacturing process, especially for high-volume production. With a wide operating temperature range, the battery monitor can reliably function in diverse environmental conditions.

Key features of the DS2762AE+025/T&R include:

  • High-Precision Measurement: The device offers precise monitoring of critical parameters, ensuring the battery operates within its safe limits.
  • Integrated A/D Converter: The built-in analog-to-digital converter provides digital outputs for easy interfacing with microcontrollers and other digital systems.
  • Programmable Alarms: Programmable voltage, current, and temperature alarms alert the system to out-of-spec conditions, enhancing protective measures.
  • 1-Wire Interface: The IC uses Maxim's 1-Wire protocol, which simplifies connectivity by using a single bus for communication, power, and control signals.
  • Nonvolatile Memory: Onboard nonvolatile memory allows for the storage of critical data, even when the power is removed.

With its robust feature set and high level of integration, the DS2762AE+025/T&R is an excellent choice for designers looking to implement advanced battery monitoring in their next-generation products. Maxim Integrated's commitment to quality ensures that this battery monitor will deliver reliable performance and contribute to the overall efficiency and safety of the applications it serves.

You May Also Be Interested in

Analog Devices Inc.
IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Lowest to $89.9905
Texas Instruments
IC BATT PROT 2-4CELL LIION 8WSON / Overvoltage Protection Device Li-Ion -0.3V to 30V 8-Pin WSON EP T/R
Lowest to $1.0732
Mitsumi
IC, MULTI CELL, BATTERY PROTECTI / Battery Battery Protection IC Lithium Ion/Polymer VSOP-24A
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Gas Gauge Li-Ion/Li-Pol 7.2V/10.8V/14.4V 38-Pin TSSOP T/R
Lowest to $13.0028
Analog Devices Inc.
Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol Automotive Medical 38-Pin QFN EP Tube
Lowest to $14.2557
Maxim Integrated
Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Lowest to $1.7013
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3661
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Lowest to $5.4849

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4723 $73.4169
7+ $20.0806 $140.5642
10+ $19.4532 $194.5320
14+ $18.8257 $263.5598
18+ $18.1983 $327.5694
24+ $16.3149 $391.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,416 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess