EN
  • EN
  • DE

DS2761BE+T&R

Part No DS2761BE+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MON BATT LI-ION HP 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 118374-DS2761BE+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2761BE+T&R CAD Model

Description

Maxim Integrated's DS2761BE+T&R - High-Precision Li+ Battery Monitor

The DS2761BE+T&R from Maxim Integrated is a sophisticated battery monitor IC, designed for precise monitoring and control of Li+ (Lithium-ion) and Li-poly (Lithium Polymer) batteries. This high-precision device is an essential component for applications that demand accurate battery management, such as portable devices, handheld electronics, and battery packs used in a variety of consumer and industrial equipment.

With its high level of integration, the DS2761BE+T&R provides a comprehensive suite of features to ensure the safety, longevity, and efficient use of lithium batteries. It includes temperature measurement, voltage monitoring, current sensing, and accumulated charge tracking capabilities. This enables the device to provide critical data that can be used to optimize battery performance and prevent conditions that may lead to battery damage or failure.

The device's high-precision current-sensing function allows for accurate measurement of charge and discharge activity, enabling precise capacity monitoring to maintain the health and efficiency of the battery. The voltage monitoring ensures the battery operates within safe voltage ranges, while the temperature measurement feature helps to prevent operation outside of the battery's safe temperature limits.

One of the key advantages of the DS2761BE+T&R is its ease of integration into battery-powered systems. The device is offered in a compact, surface-mount package and is available on tape and reel (T&R), which simplifies the assembly process and is ideal for high-volume production. Its I²C interface allows for straightforward communication with a microcontroller or processor, making it a versatile choice for a wide range of applications.

Engineers and designers seeking a reliable and high-performance battery monitoring solution will find the DS2761BE+T&R an excellent choice. Its advanced features and Maxim Integrated's reputation for quality combine to make this IC a cornerstone for any battery management system that requires precision, reliability, and ease of use.

For those in need of detailed technical specifications, datasheets, and support resources, the Maxim Integrated website offers comprehensive documentation to assist in the implementation and utilization of the DS2761BE+T&R in your next project.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess