EN
  • EN
  • DE
  • IT

DS2746G+T&R

Part No DS2746G+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MON BATTERY 2-WIRE 10-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 1034815-DS2746G+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2746G+T&R CAD Model

Description

The DS2746G+T&R from Maxim Integrated is a high-precision coulomb counter designed for battery fuel gauging in portable devices. This compact, integrated circuit provides detailed information on battery status, helping to enhance the user experience by accurately predicting battery life and ensuring device reliability.

Key Features

  • High-Accuracy Measurement: The DS2746G+T&R offers precise current flow measurement across a sense resistor, enabling accurate battery fuel gauging.
  • Low Power Consumption: Designed to minimize power draw, this IC is ideal for battery-powered applications where efficiency is paramount.
  • On-Chip Temperature Sensor: With an integrated temperature sensor, the DS2746G+T&R can monitor battery temperature, which is crucial for maintaining optimal battery health and performance.
  • Versatile Voltage Measurement: The device supports measurement of both positive and negative current flows, providing comprehensive battery charging and discharging data.
  • Easy Integration: Available in a small package, the DS2746G+T&R can be easily integrated into various portable device designs without significant space constraints.
  • Data Communication: It features a 1-Wire® interface for data communication, simplifying connectivity and data retrieval.

Applications

The DS2746G+T&R is suitable for a wide range of portable devices, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless headphones and earbuds
  • Handheld gaming consoles
  • Wearable technology
  • Medical devices

Product Details

This product comes in a tape and reel (T&R) packaging format, facilitating automated assembly processes for manufacturers. The DS2746G+T&R is part of Maxim Integrated's commitment to providing high-quality, reliable integrated circuits that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3661
Texas Instruments
IC BATT OV PROT LI-ION 8WSON / Overvoltage Protection Device Li-Ion Pack -0.3V to 30V 8-Pin WSON EP T/R
Lowest to $0.7302
Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515
Maxim Integrated
IC MONITOR BAT LP SOT23-6
Need more? Email Us
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us
Maxim Integrated
Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Lowest to $1.7013
Texas Instruments
IC BATTERY GAS GAUGE 28-QSOP / Gas Gauge NiCD/NiMH 28-Pin SSOP Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $4.0347 $68.5899
40+ $3.3116 $132.4640
61+ $3.2081 $195.6941
84+ $3.1046 $260.7864
108+ $3.0012 $324.1296
145+ $2.6907 $390.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess