EN
  • EN
  • DE

DS2710G+T&R

Part No DS2710G+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Single-Cell NiMH Charger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Battery Chemistry Nickel Metal Hydride
Number of Cells 1
Programmable Features Timer
Voltage Supply MAX 5.5V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN-EP (3x4)
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 718262-DS2710G+T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS2710
Introduction Date April 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DS2710G+T&R CAD Model

Description

The DS2710G+T&R from Maxim Integrated is a highly efficient charge controller designed specifically for use with Nickel-Metal Hydride (NiMH) batteries. This advanced controller is ideal for portable devices where efficient charging is crucial for performance and longevity. The DS2710G+T&R offers a compact solution for managing single-cell or multi-cell battery packs, making it a versatile choice for a wide range of applications.

This charge controller is equipped with features that ensure a safe and effective charging process. It utilizes a negative delta voltage (-ΔV) detection method to terminate fast charge, which helps prevent overcharging and extends the life of the battery. Additionally, the DS2710G+T&R incorporates precharge conditioning for reviving deeply discharged cells and a top-off charge to ensure batteries reach full capacity.

The DS2710G+T&R comes in a compact, surface-mount package, making it easy to integrate into existing designs without requiring significant board space. It is available in tape and reel (T&R) format, which facilitates automated assembly processes and is ideal for high-volume production environments.

Safety features are a key aspect of the DS2710G+T&R design, including temperature monitoring to prevent overheating and a safety timer to terminate charge if the charge time exceeds a predetermined threshold. These features work together to provide a robust charging solution that protects both the battery and the end device.

Maxim Integrated's DS2710G+T&R is a smart choice for manufacturers looking for a reliable, high-performance charge controller for NiMH batteries. Its combination of advanced charging algorithms, compact form factor, and comprehensive safety features make it an excellent component for powering a wide array of portable devices.

You May Also Be Interested in

Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3691 $60.6438
42+ $2.7639 $116.0838
65+ $2.6784 $174.0960
90+ $2.5918 $233.2620
116+ $2.5052 $290.6032
155+ $2.2465 $348.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess