EN
  • EN
  • DE

DS26521LN+

Part No DS26521LN+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 64LQFP / Telecom IC Transceiver 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Transceiver
Interface LIU
Number of Circuits 1
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 104mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number DS26521
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869543-DS26521LN+
Ultra Librarian 3D Model Ultra Librarian DS26521LN+ CAD Model

Description

Maxim Integrated's DS26521LN+ Transceiver

The DS26521LN+ is a versatile and high-performance transceiver module from Maxim Integrated, designed to provide an efficient interface solution for communication applications. This integrated circuit is specifically tailored for T1/E1/J1 environments, making it an excellent choice for telecommunications equipment, networking infrastructure, and data transmission systems.

Key Features

  • Multi-Protocol Support: The DS26521LN+ supports T1, E1, and J1 protocols, offering flexibility for use in various international standards and applications.
  • Integrated Features: It includes line interface units (LIUs) for both transmit and receive data streams, framing functions, and a jitter attenuator, streamlining design and reducing external component requirements.
  • High-Performance Design: With its robust feature set, the DS26521LN+ ensures reliable data transmission and reception, even in challenging electrical environments.
  • Configurability: The device offers programmable settings for impedance matching, line build-out, and pulse shaping, allowing for fine-tuning to specific system requirements.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in the DS26521LN+, which operates with low power consumption, making it suitable for power-sensitive applications.

Applications

  • Telecommunications Equipment
  • Wireless Base Station Interconnect
  • Network Routers and Switches
  • Channel Banks and Multiplexers
  • Test Equipment

Technical Specifications

The DS26521LN+ is housed in a 100-pin LQFP (Low-Profile Quad Flat Package) that provides a compact footprint for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliability across a wide range of environmental conditions. The transceiver also meets the pulse mask requirements for T1, E1, and J1 standards, ensuring compatibility and interoperability in multi-vendor systems.

With the DS26521LN+, Maxim Integrated continues to demonstrate its commitment to providing high-quality, reliable integrated circuits that meet the evolving needs of the communications industry. Whether for upgrading existing infrastructure or designing new systems, the DS26521LN+ offers a mix of performance, flexibility, and efficiency that engineers and system integrators can rely on.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $154.8359 $154.8359
2+ $149.0150 $298.0300
3+ $143.1941 $429.5823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess