Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete(EOL)
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 16/16
Duplex Full
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 484-BGA Exposed Pad
Manufacturer Package 484-HSBGA (23x23)
Win Source Part Number 773259-DS26519GN+
Popularity Medium
Supply and Demand Status Limited
Family Name DS26519
Introduction Date April 12, 2007
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS26519GN+ CAD Model

Description

Maxim Integrated DS26519GN+ Multi-Channel T1/E1/J1 Transceiver

The Maxim Integrated DS26519GN+ is a versatile and high-performance multi-channel T1/E1/J1 transceiver that serves as an ideal solution for telecommunications equipment, such as digital cross-connect systems, channel banks, and routers. This integrated circuit is designed to handle multiple T1 (1.544Mbps), E1 (2.048Mbps), or J1 (1.544Mbps Japanese standard) lines, offering flexibility and scalability for network infrastructure.

Featuring four independent transceiver channels, the DS26519GN+ can be configured to operate in T1, E1, or J1 modes, making it a universal choice for systems that require multi-standard support. Each channel contains a complete set of line interface functions, including line drivers, receivers, and clock recovery, for full-duplex operation over a single twisted pair of wires.

The device is equipped with an array of features that ensure reliable operation and ease of use. It includes crystal-less jitter attenuation, which simplifies design and reduces external component requirements. Additionally, the DS26519GN+ offers diagnostic capabilities, including built-in self-test (BIST), loopback modes, and error counters, which facilitate maintenance and troubleshooting.

Its compact 100-pin TQFP (Thin Quad Flat Pack) package makes the DS26519GN+ suitable for space-constrained applications, while its industrial temperature range ensures performance in harsh environments. The transceiver also supports a 3.3V power supply, contributing to lower power consumption and compatibility with modern digital systems.

Key features of the DS26519GN+ include:

  • Four independent T1/E1/J1 channels
  • Crystal-less jitter attenuation for reduced external components
  • Advanced diagnostics with BIST and loopback modes
  • Low power consumption with a 3.3V supply
  • 100-pin TQFP package for a compact footprint
  • Industrial temperature range for reliability in various conditions

With its robust feature set and multi-channel capability, the Maxim Integrated DS26519GN+ transceiver is a top-tier component for telecommunications designers looking to create flexible, high-density, and reliable network equipment.

You May Also Be Interested in

Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $63.0631 $126.1262
3+ $51.7440 $155.2320
4+ $50.1271 $200.5084
6+ $48.5100 $291.0600
7+ $46.8931 $328.2517
10+ $42.0420 $420.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention