EN
  • EN
  • DE

DS26504L+

Part No DS26504L+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC T1/E1/J1 64KCC ELEMENT 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose BITS Element
Number of Circuits 1
Supply Voltage - Operating 3.14 V to 3.47 V
Operating Supply Current 150mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 080719-DS26504L+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26504L+ CAD Model

Description

Maxim Integrated's DS26504L+ Line Interface Unit

The DS26504L+ from Maxim Integrated is a versatile and high-performance Line Interface Unit (LIU) that offers a comprehensive solution for telecommunications network interfaces. This robust component is designed to handle a wide range of applications, from T1, E1, J1 environments to complex multi-protocol systems, making it an ideal choice for designers looking to streamline their network infrastructure with a reliable and efficient LIU.

With its small form factor and low power consumption, the DS26504L+ is engineered to meet the demands of modern telecommunications equipment. It integrates a rich set of features that include adaptive equalization, clock recovery, and jitter attenuation, which ensure signal integrity and synchronization across long cable runs and various transmission conditions. This translates to enhanced performance and reduced error rates in communication systems.

The DS26504L+ supports both long-haul and short-haul applications, providing flexibility for system integrators. Its ability to operate over unconditioned cable spans allows for seamless integration into existing infrastructure, minimizing the need for additional components or complex redesigns. The device's high level of integration also reduces the overall bill of materials, making it a cost-effective solution for a wide array of telecom projects.

Key features of the DS26504L+ include:

  • Single-chip transceiver for T1, E1, and J1 interfaces
  • Integrated line build-out (LBO) and pulse-shaping circuitry
  • Programmable receiver sensitivity and transmit pulse shape
  • Crystal-less jitter attenuator
  • Automatic line build-out and equalization
  • Meets or exceeds all applicable standards: ANSI T1.403, T1.408; ITU-T G.703, G.704, G.706, G.823; ETSI ETS 300 166, ETS 300 233; and JTS J1.3

Designers and engineers can rely on the DS26504L+ for its exceptional reliability and compliance with international standards, ensuring interoperability and smooth operation in global markets. Whether used in digital cross-connect systems, transmission equipment, multiplexers, or other network interface devices, the DS26504L+ stands out as a high-quality component that delivers superior performance in a compact and power-efficient package.

Maxim Integrated's commitment to quality and innovation is reflected in the DS26504L+, making it a smart choice for developing advanced communication systems that require robust and flexible line interface capabilities.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess