EN
  • EN
  • DE

DS2502AX-500-00/TR

Part No DS2502AX-500-00/TR
Manufacturer Maxim Integrated
Catalog Unclassified Memory
Description IC OTP 1KBIT 1WIRE 4WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Kb (1K x 1)
Access Time 15μs
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 253925-DS2502AX-500-00/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2502AX-500-00/TR CAD Model

Description

The DS2502AX-500-00/TR from Maxim Integrated is a high-quality, nonvolatile memory chip that provides a reliable and secure way to store data in a wide range of applications. This chip belongs to the family of 1-Wire® EEPROM devices, which are known for their ability to communicate over a single data line plus ground, minimizing the number of required I/O pins and simplifying the overall design.

Key Features

  • Capacity: The DS2502AX-500-00/TR offers 1024 bits of EEPROM memory, which is organized as four pages of 256 bits each. This allows for efficient data storage and management.
  • 1-Wire Interface: The device utilizes Maxim's exclusive 1-Wire protocol, which enables power and data to be delivered over a single signal wire, reducing the complexity of the wiring and the cost of connectivity.
  • Unique ID: Each chip comes with a factory-lasered, 64-bit registration number that is unique to each device, providing a robust way to track and authenticate products.
  • Durability: The EEPROM is rated for high durability, with data retention guaranteed for over 10 years and support for over 50,000 erase/write cycles, ensuring long-term reliability of the stored information.
  • Package: This model is available in a compact, surface-mountable SOT-23 package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for harsh environments.

Applications

The DS2502AX-500-00/TR is designed for use in a variety of applications, including:

  • Device authentication
  • Asset tracking
  • Electronic warranties
  • Product calibration data storage

With its robust feature set and Maxim Integrated's reputation for quality, the DS2502AX-500-00/TR is an excellent choice for designers looking for a secure and reliable memory solution. Its compact form factor, combined with the unique 1-Wire interface, makes it an efficient choice for adding nonvolatile memory to any electronic system.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess