EN
  • EN
  • DE
  • IT

DS2432X-S

Part No DS2432X-S
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152288-DS2432X-S
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2432X-S CAD Model

Description

The Maxim Integrated DS2432X-S is a highly secure, 1-Wire EEPROM device that provides 1024 bits of 5V EEPROM memory with a built-in SHA-1 engine. Designed to ensure data integrity and authenticity, this product offers a robust solution for secure data storage and communication in a variety of applications, including medical devices, consumables authentication, and secure data storage.

Key Features:

  • 1-Wire Interface: Allows for simple and efficient communication using only a single pin for both power and data transfer, enabling easy integration into designs with limited pin counts.
  • Secure Hash Algorithm (SHA-1): The integrated SHA-1 engine provides strong cryptographic authentication, ensuring that stored data cannot be tampered with without detection.
  • 1024 Bits of EEPROM: Offers ample storage for secure data, such as encryption keys, digital signatures, or other sensitive information.
  • Write Protection: Includes the ability to protect data from unauthorized modifications, with four individually lockable 256-bit pages.
  • Challenge-Response Authentication: Supports a high-security, challenge-response authentication scheme that can effectively prevent unauthorized device cloning.
  • Unique 64-Bit Serial Number: Each device comes with a factory-lasered, unique serial number, which is ideal for tracking and identifying individual devices.

Applications:

  • Medical device authentication
  • Secure data storage and access control
  • System and accessory authentication
  • Aftermarket product protection
  • Supply chain control and integrity

The DS2432X-S from Maxim Integrated stands out for its ability to provide a high level of security in a small, convenient package. By incorporating the SHA-1 hash algorithm directly into the EEPROM, it simplifies the design of secure systems and enhances reliability. Whether used in medical devices or for protecting intellectual property in consumables, the DS2432X-S brings a new level of security to critical applications.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Murata Electronics North America
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Chilisin
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess