EN
  • EN
  • DE

DS2411X#U

Part No DS2411X#U
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Silicon Serial Number 4-Pin Flip-Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 8 b
Data Rate 15.4 kbps
Max Frequency 125 kHz
Maximum Operating Temperature 85 °C
Max Supply Current 100 µA
Max Supply Voltage 5.25 V
Memory Type ROM
Min Operating Temperature -40 °C
Min Supply Voltage 1.5 V
Number of Pins 4
Operating Supply Current 1 µA
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 967001-DS2411X#U
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2411X#U CAD Model

Description

Maxim Integrated DS2411X#U Silicon Serial Number

The Maxim Integrated DS2411X#U is a compact, secure silicon serial number chip that provides a unique identity to hardware devices. This chip is part of Maxim's renowned family of 1-Wire® devices, which are designed to provide a simple and cost-effective method of adding a unique ID to accessories, peripherals, or any electronic goods. The DS2411X#U is particularly useful for applications where a non-replicable identity is essential for authentication purposes or for tracking items through their lifecycle.

Encased in a small SOT-23 package, the DS2411X#U is equipped with a factory-lasered, 64-bit ROM that includes a unique 48-bit serial number, an 8-bit CRC checker, and an 8-bit Family Code (01h). This built-in uniqueness ensures that no two chips share the same identifier, providing a high level of security and preventing duplication or counterfeiting of the attached product.

The 1-Wire interface of the DS2411X#U allows for easy integration into designs, requiring only a single data line plus ground for communication. This simplifies the hardware design and reduces the overall system's footprint. The device can derive power directly from the data line ("parasite power"), eliminating the need for an external power supply and further reducing component count and system complexity.

Applications for the DS2411X#U are diverse and include device authentication, secure data storage, and supply chain management. It's particularly useful in scenarios where a secure audit trail is necessary, such as in medical device tracking, warranty systems, or any situation where proof of product authenticity is required.

Maxim Integrated's commitment to quality ensures that the DS2411X#U is a reliable and durable choice for providing a unique identity to your electronic products. With its ease of integration, robust security features, and the backing of Maxim's reputation, the DS2411X#U is an excellent choice for designers looking to enhance their product's security and authenticity.

You May Also Be Interested in

Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess