EN
  • EN
  • DE

DS2411R-220-00+T

Part No DS2411R-220-00+T
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Silicon Serial Number 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 3
RoHS Compliant
Win Source Part Number 1056136-DS2411R-220-00+T
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2411R-220-00+T CAD Model

Description

Product Overview: DS2411R-220-00+T from Maxim Integrated

The DS2411R-220-00+T is a compact, high-performance silicon serial number chip produced by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is part of Maxim's family of 1-Wire devices that provide a unique identity to a system or accessory, enabling secure authentication and tracking.

Key Features

  • Unique 64-Bit Serial Number: Each DS2411R-220-00+T chip contains a factory-lasered, 64-bit ROM registration number that is unique to every device, ensuring no two chips are the same and providing a robust solution for authentication purposes.
  • 1-Wire Interface: The device utilizes Maxim's proprietary 1-Wire protocol, which allows communication through a single data line plus ground, minimizing the number of required I/O pins and simplifying the system design.
  • Multi-Drop Capability: The ability to operate on a multidrop bus enables multiple DS2411R-220-00+T devices to be connected on the same data line for efficient use of resources.
  • Wide Operating Range: This chip is designed to function within a wide voltage range of 2.8V to 5.25V, making it versatile for various applications and system designs.
  • Compact Form Factor: The DS2411R-220-00+T is available in a small SOT-223 package, making it suitable for space-constrained applications.

Applications

The DS2411R-220-00+T is ideally suited for applications where secure identification and authentication are crucial. It's commonly used in:

  • Accessory/Peripheral Authentication
  • Device and Software Licensing
  • Supply Chain Control
  • Aftermarket Management
  • Anti-Counterfeiting Measures

Reliability and Quality

Maxim Integrated's commitment to quality ensures that the DS2411R-220-00+T chip is manufactured to the highest standards. It is designed for reliability, with a robust construction that withstands harsh operating conditions, making it a trusted choice for mission-critical applications.

The DS2411R-220-00+T offers a secure and economical solution for system designers looking to incorporate a unique, non-alterable identity into their products. Its ease of integration, combined with Maxim Integrated's reputation for quality, makes it an excellent choice for a wide range of authentication-related applications.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess