EN
  • EN
  • DE

DS2406P+

Part No DS2406P+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SW ADDRESS DL W/1K MEM 6-TSOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Remote Control, Remote Metering
Supply Voltage - Operating 2.8 V to 6 V
Case / Package 6-TSOC
Mounting Surface Mount
Win Source Part Number 133017-DS2406P+
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian DS2406P+ CAD Model

Description

Maxim Integrated DS2406P+ Dual Addressable Switch Plus Memory

The DS2406P+ from Maxim Integrated is a versatile and innovative component designed for applications requiring a reliable dual addressable switch with the added benefit of memory storage capabilities. This compact device encapsulates Maxim's commitment to providing high-performance and space-saving solutions for a wide range of industries, including automation, control systems, and sensor networks.

Key Features

  • 1-Wire Interface: The DS2406P+ utilizes Maxim's proprietary 1-Wire protocol, allowing for communication through a single data line plus ground. This feature significantly simplifies wiring requirements and reduces the overall system footprint, making it ideal for applications where space is at a premium.
  • Dual Channel Switch: With two open-drain PIO pins, the DS2406P+ can control two separate channels, offering flexibility for various control applications. Each channel can be independently addressed and controlled, providing a versatile solution for dual switching tasks.
  • User-Programmable Memory: The device includes 1024 bits of user-programmable EPROM, enabling users to store device-specific information or configuration parameters. This memory is partitioned into four pages of 256 bits, offering organized data storage and retrieval.
  • Overdrive Mode: To enhance communication speed, the DS2406P+ supports an Overdrive mode, which significantly increases the data transfer rate for time-sensitive applications.
  • Robust Construction: Housed in a TO-92 package, the DS2406P+ is designed to withstand harsh environments and is suitable for challenging industrial settings.

Applications

The DS2406P+ is a versatile component suitable for a variety of applications. It is particularly well-suited for:

  • Environmental Monitoring Systems
  • Industrial Control Systems
  • Access Control
  • Sensor Network Control
  • Home Automation

Maxim Integrated's DS2406P+ is more than just a dual switch; it is a robust and intelligent solution that integrates switching capabilities with memory storage, all accessible through a simple and efficient 1-Wire interface. Its small form factor and powerful features make it an excellent choice for designers and engineers looking to enhance their systems with reliable and flexible control components.

You May Also Be Interested in

Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6223 $50.8453
27+ $3.7926 $102.4002
41+ $3.6741 $150.6381
57+ $3.5556 $202.6692
73+ $3.4371 $250.9083
98+ $3.0815 $301.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess