Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Watchdog Timer, Y2K
Memory Size 256B
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Battery 2.5 V ~ 3.7 V
Current - Timekeeping (Maximum) 4mA @ 3V ~ 3.6V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 32-LFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 773023-DS1500WE+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1500
Introduction Date November 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1500WE+ CAD Model

Description

The Maxim Integrated DS1500WE+ is a high-precision, Y2K-compliant real-time clock (RTC) module designed to provide a comprehensive timekeeping solution for a wide range of applications. With its embedded crystal and battery, this device ensures long-term reliability and stability, making it an ideal choice for systems that require accurate timekeeping over extended periods without external power.

Key Features

  • Accurate Timekeeping: Integrated temperature-compensated crystal oscillator (TCXO) ensures high precision with minimal drift over time and temperature variations.
  • Battery Backup: Comes with a built-in, user-replaceable lithium battery that provides years of backup power, safeguarding timekeeping capabilities during power outages or system shutdowns.
  • Y2K Compliance: The DS1500WE+ is fully compliant with year 2000 (Y2K) requirements and can handle leap years and date rollovers seamlessly.
  • Simple Integration: Offered in a surface-mount package, this RTC module is easy to integrate into existing designs, saving space and reducing complexity.
  • Multiple Time Formats: Supports a variety of time formats including seconds, minutes, hours, day, date, month, and year, catering to diverse timekeeping needs.
  • Programmable Alarm: Features a programmable alarm function that can be set to trigger on a specific date, day of the week, or time, providing flexibility for event scheduling and notification.

Applications

  • Telecommunication Systems
  • Network Infrastructure
  • Industrial Control Systems
  • Embedded Computing
  • Consumer Electronics

The DS1500WE+ from Maxim Integrated is more than just a real-time clock. It is a robust time management solution that integrates seamlessly into your electronics, ensuring that your applications maintain precise timing, even in the face of unexpected power disruptions. Whether you're designing for the future or maintaining existing systems, the DS1500WE+ offers the reliability and accuracy you need in a compact, easy-to-use package.

You May Also Be Interested in

Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-B5GA-S3-T
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0682
ECAD model for MCP79400T-I/MS
Ricoh
Real Time Clock Module with I2C Interface
Lowest to $0.5955
ECAD model for RTC8612S
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
ECAD model for DS1392U-33+
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
ECAD model for ISL12028IV27Z-T
Abracon LLC
IC RTC CLK/CALENDAR SPI MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-ZIZE-S2-T
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
ECAD model for DS12R885S-33+
Maxim Integrated
Real-Time Clock with I2C Interface and MEMS Oscillator
Lowest to $5.9542
ECAD model for MAX31343EKA
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8UMAX
Need more? Email Us
ECAD model for DS1340U-18+

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention