EN
  • EN
  • DE

STF203-33.TCT

Part No STF203-33.TCT
Manufacturer Semtech Corporation
Catalog TVS - Mixed Technology
Description TVS USB 33OHM RES 5.25V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Technology Mixed Technology
Number of Circuits 4
Applications General Purpose
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 031179-STF203-33.TCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF203-33.TCT CAD Model

Description

The STF203-33.TCT is a transient voltage suppressor (TVS) diode manufactured by Semtech Corporation. This device is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. Its key characteristics include low clamping voltage and fast response time, making it well-suited for safeguarding high-speed data lines and sensitive circuits.

Applications

  • Portable Electronics: ESD protection for smartphones, tablets, and other handheld devices.
  • Data Communication Lines: Surge protection for USB, HDMI, and Ethernet interfaces.
  • Automotive Systems: Transient voltage suppression for automotive electronics, including ECUs and sensor interfaces.
  • Industrial Control Equipment: Protection for I/O ports and communication lines in industrial automation systems.
  • Medical Devices: Safeguarding sensitive electronic components in medical equipment from voltage surges.

Features

  • Low Clamping Voltage: Limits voltage overshoot, providing enhanced protection against transient events.
  • Fast Response Time: Quickly responds to transient events, minimizing potential damage to protected circuits.
  • Low Capacitance: Minimizes signal distortion in high-speed data transmission lines.
  • Small Footprint: Available in compact surface-mount packages for space-constrained applications.
  • RoHS Compliance: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Improved System Reliability: Protects electronic components from voltage transients, leading to increased system reliability and uptime.
  • Reduced Downtime: Prevents equipment failures due to ESD and surge events, minimizing downtime and maintenance costs.
  • Extended Product Life: Protects against electrical stress, extending the lifespan of electronic devices.
  • Cost Savings: Reduces warranty claims and repair costs associated with transient-related failures.
  • Compliance with Industry Standards: Helps meet regulatory requirements for ESD immunity and surge protection.

Specifications

The STF203-33.TCT typically features a reverse standoff voltage of 33V, a peak pulse power rating of several hundred watts (depending on the test waveform applied), and a low dynamic resistance. Consult the device datasheet for precise specifications. Package options generally include small surface-mount packages like SOT-23. The STF203-33.TCT commonly protects three I/O lines, and boasts low leakage current to minimize power loss and ensure functionality.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6709 $50.3175
185+ $0.5505 $101.8425
285+ $0.5333 $151.9905
390+ $0.5161 $201.2790
505+ $0.4989 $251.9445
675+ $0.4473 $301.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess