EN
  • EN
  • DE

DS21T07S+T&R

Part No DS21T07S+T&R
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERMINATOR SCSI 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 132702-DS21T07S+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21T07S+T&R CAD Model

Description

Maxim Integrated's DS21T07S+T&R: A Robust Timekeeping Solution

Maxim Integrated's DS21T07S+T&R is a state-of-the-art timekeeping device designed to provide precise and reliable timekeeping capabilities for a wide range of applications. This product is a testament to Maxim Integrated's commitment to delivering high-performance and quality components to the market.

The DS21T07S+T&R is a serial real-time clock (RTC) that comes with an integrated crystal and SRAM. It is a complete clock/calendar solution that maintains seconds, minutes, hours, day, date, month, and year information. The device also accounts for leap years up to the year 2100, ensuring long-term accuracy and reliability.

This RTC offers a versatile interface that is compatible with SPI and 3-wire serial communication, making it highly adaptable to various microcontroller architectures. The DS21T07S+T&R is designed with low power consumption in mind, drawing less than 2µA in battery-backup mode with the oscillator running. This makes it an excellent choice for battery-powered applications where power efficiency is crucial.

The product comes in a surface-mount package and is provided on a Tape & Reel (T&R), facilitating easy integration into automated production lines and ensuring a streamlined manufacturing process. This packaging option is ideal for high-volume production and helps in reducing the overall production time and costs.

One of the standout features of the DS21T07S+T&R is its integrated temperature-compensated crystal oscillator (TCXO). This component ensures stable timekeeping across a wide temperature range, which is critical for applications that operate under varying environmental conditions.

Additionally, the device includes a programmable square-wave output, which can be used for various purposes such as timing, alarms, or as a clock signal for other devices. The DS21T07S+T&R also features a battery-backed SRAM, which provides additional nonvolatile storage for critical data that must be preserved during power loss.

In summary, Maxim Integrated's DS21T07S+T&R is a highly reliable, precise, and power-efficient RTC module that is well-suited for applications requiring accurate timekeeping, such as industrial controls, data loggers, and portable medical devices. Its integration of a crystal oscillator, low power consumption, and additional features like temperature compensation and programmable outputs make it a versatile choice for designers looking to enhance their system's timekeeping capabilities.

You May Also Be Interested in

Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Texas Instruments
18-Line SCSI Terminator
Lowest to $5.9592
Texas Instruments
Multimode (LVD/SE) SCSI 9 Line Terminator
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess