EN
  • EN
  • DE

DS21T05S/TR

Part No DS21T05S/TR
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERMINATOR SCSI 300MIL 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 080709-DS21T05S/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21T05S/TR CAD Model

Description

The DS21T05S/TR from Maxim Integrated is a high-precision digital temperature sensor designed for a wide range of applications that require accurate temperature monitoring. This sensor is part of the industry-leading portfolio of Maxim Integrated products that offer reliability and performance for critical systems.

Key Features

  • High Accuracy: The DS21T05S/TR provides exceptional temperature accuracy, making it suitable for precise temperature control and monitoring.
  • Digital Interface: With its digital output, the sensor can easily interface with microcontrollers and other digital systems, simplifying integration and reducing the need for additional components.
  • Low Power Consumption: Designed for efficiency, the DS21T05S/TR has a low power consumption profile, which is ideal for battery-powered or energy-sensitive applications.
  • Wide Temperature Range: This sensor operates across a broad temperature range, ensuring versatility across different environments and use cases.
  • Compact Packaging: The DS21T05S/TR comes in a small package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The DS21T05S/TR temperature sensor is well-suited for a variety of applications, including:

  • Industrial systems
  • Medical equipment
  • Data centers
  • Consumer electronics
  • Environmental monitoring
  • Automotive systems

Technical Specifications

The technical specifications of the DS21T05S/TR temperature sensor are designed to meet the demands of a broad spectrum of applications:

  • Supply Voltage: The sensor operates at a supply voltage that is compatible with most common systems.
  • Temperature Range: The sensor can accurately measure temperatures over a wide range, catering to diverse environmental conditions.
  • Output: The digital output of the sensor ensures compatibility with modern digital interfaces, facilitating easy data acquisition and processing.

With its robust feature set and versatile application range, the Maxim Integrated DS21T05S/TR temperature sensor is a top choice for designers and engineers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess