EN
  • EN
  • DE

SP211EEA-TR

Part No SP211EEA-TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 191956-SP211EEA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP211EEA-TR CAD Model

Description

The SP211EEA-TR is a multi-protocol transceiver from Exar Corporation. It's engineered to facilitate seamless serial communication across a variety of industry standards, making it a versatile component suitable for a broad range of industrial and commercial applications. The device effectively combines multiple transceiver functionalities into a single integrated circuit, which saves valuable board real estate and reduces overall system costs. The suffix '-TR' suggests it is provided in Tape and Reel packaging.

Applications:

  • Industrial Control Systems: Integrated within Programmable Logic Controllers (PLCs) and various control systems for consistent communication.
  • Point of Sale (POS) Equipment: Essential for POS terminals, enabling efficient data transfer between different peripheral devices.
  • Networking Devices: Functions as a reliable serial interface within networking hardware, guaranteeing effective data transmission.
  • Instrumentation: Used in measurement and testing devices to accurately acquire and regulate data.
  • Medical Equipment: Integrated in medical devices, facilitating critical serial communication for monitoring and controlling medical equipment.

Features:

  • Multiple Protocol Support: Compatible with diverse serial protocols, including RS-232, RS-485, and RS-422.
  • Integrated Transceivers: Incorporates several transceivers into a single compact package.
  • High Data Rates: Supports rapid and efficient data transfer.
  • Robust ESD Protection: Provides shielding against electrostatic discharge.
  • Low Power Operation: Optimized for minimal power consumption making it suitable for battery-powered devices.
  • Driver Protection: Contains output driver protection against overloads and short circuits.
  • Tape and Reel Packaging: Suitable for automated assembly.

Benefits:

  • Versatility: Enables use in various application scenarios owing to multi-protocol compatibility.
  • Cost Efficiency: Reduces the number of components and associated costs.
  • Space Optimization: The compact design saves space on the circuit board.
  • Enhanced Reliability: The inherent ESD protection guarantees robust performance in demanding settings.
  • Energy Efficiency: Low power consumption enables more efficient operation.
  • Simplified Design: Eases the design process while reducing time to market.

Additional Details:

The SP211EEA-TR typically operates using a single 3.3V or 5V power supply. The IC includes features such as slew rate limiting, which helps reduce EMI and preserves signal quality. Different packaging options are available to cater to various application-specific needs. To obtain exact technical specifications and usage guidelines, refer to the official datasheets provided by Exar Corporation. The tape and reel packaging is suitable for pick-and-place machines used during automated assembly.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess