EN
  • EN
  • DE

503480-0400

Part No 503480-0400
Manufacturer Molex, LLC
Catalog Electronic Wholesale
Description 0.50mm (.020") Pitch Easy-On BackFlip FPC Connector, 1.00mm (.039") Height, Right Angle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
RoHS State Request Verification
Win Source Part Number 759189-503480-0400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 503480-0400 CAD Model

Description

The Molex 503480-0400 is a SlimStack Board-to-Board Connector designed for applications requiring high-density connections in compact electronic devices. This connector is part of Molex's SlimStack series, known for their small size and robust performance. The 503480-0400 features a fine pitch, enabling high-density circuit connections and is ideal for use in smartphones, tablets, and other portable electronics.

Applications

  • Smartphones: Used to connect internal components such as displays, cameras, and circuit boards.
  • Tablets: Provides connections between the main board and various peripherals within the tablet.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables for compact and reliable connections.
  • Portable Gaming Consoles: Connects display modules, buttons, and other internal components.
  • Digital Cameras: Enables connectivity between the image sensor and the main processing board.

Features

  • Fine Pitch: Enables high-density connections in compact spaces.
  • Slim Design: Low profile design for space-saving applications.
  • Board-to-Board Connection: Provides secure and reliable connections between PCBs.
  • Surface Mount Technology (SMT): Facilitates easy and efficient assembly on PCBs.
  • Durable Construction: Designed for high mating cycles and long-term reliability.
  • Multiple Circuit Sizes: Available in various circuit sizes to meet different application needs.

Benefits

  • Space-Saving: Slim design allows for more compact and efficient device designs.
  • Reliable Connection: Ensures stable and secure connections between boards.
  • High-Density Connectivity: Enables more connections in a smaller area.
  • Easy Assembly: SMT compatibility simplifies the manufacturing process.
  • Long-Term Performance: Durable construction ensures reliable operation over time.
  • Versatile Application: Suitable for a wide range of compact electronic devices.

Additional Details

The Molex 503480-0400 features a durable housing material designed to withstand harsh environmental conditions and mechanical stress. It is engineered to meet industry standards for board-to-board connectors, ensuring compatibility and reliability. The connector's contacts are typically gold-plated to provide excellent conductivity and corrosion resistance, enhancing its long-term performance. This connector is also RoHS compliant, meaning it is free from hazardous substances and environmentally friendly. The 503480-0400 is an excellent choice for any application requiring a high-density, slim, and reliable board-to-board connection.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2620 $51.0900
470+ $0.2150 $101.0500
725+ $0.2083 $151.0175
995+ $0.2015 $200.4925
1,285+ $0.1948 $250.3180
1,720+ $0.1747 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,395 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess