EN
  • EN
  • DE

DS21Q48NB

Part No DS21Q48NB
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU E1/T1/J1 4X 5V LONG144BGA / Line Interface Unit E1/J1/T1 Short/Long Parallel/Serial 144-Pin CSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Line Interface Unit (LIU)
Interface LIU
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 95mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 144-BGA, CSPBGA
Manufacturer Package 144-CSBGA (17x17)
Win Source Part Number 773220-DS21Q48NB
Popularity Medium
Supply and Demand Status Balance
Family Name DS21Q48NB
Introduction Date September 17, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS21Q48NB CAD Model

Description

The DS21Q48NB from Maxim Integrated is a high-performance, feature-rich T1/E1/J1 transceiver designed to meet the demanding needs of telecommunications equipment and network infrastructure. This integrated circuit is part of Maxim's long-standing commitment to providing reliable and innovative communication solutions.

Key Features

  • Integrated Transceiver: The DS21Q48NB combines transmitter, receiver, and framer functions for T1, E1, and J1 applications in a single chip, simplifying design and saving board space.
  • Flexible Operation: It supports a wide range of applications with its configurable feature set, including long-haul, short-haul, and intrabuilding links.
  • High Jitter Tolerance: The device is engineered to withstand high levels of jitter, ensuring reliable operation in various network conditions.
  • Low Power Consumption: Designed for energy efficiency, the DS21Q48NB operates with reduced power consumption, making it ideal for power-sensitive applications.
  • Robust Diagnostics: It includes built-in test patterns and diagnostic features that facilitate network testing and troubleshooting.

Applications

The DS21Q48NB is well-suited for a variety of telecommunications applications, including:

  • Central office switches
  • Digital loop carrier systems
  • Channel banks
  • Multiplexers
  • Wireless base station controllers

Technical Specifications

With its robust design, the DS21Q48NB offers a comprehensive set of specifications that cater to the rigorous standards of telecommunication systems:

  • Single 3.3V Power Supply
  • Operating Temperature Range: -40°C to +85°C
  • Complies with ANSI T1.403, T1.408, AT&T Pub 62411, ITU G.703, G.704, G.706, G.732, G.823, and I.431 Standards
  • Available in a compact package that is suitable for high-density applications

The DS21Q48NB transceiver from Maxim Integrated represents a reliable and versatile solution for the next generation of communication networks, ensuring that data is transmitted with precision and integrity across various platforms and environments.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess