Texas Instruments
The SN75LVDS88BPFD is a high-performance, FlatLink™-compatible LVDS (Low-Voltage Differential Signaling) transmitter designed by Texas Instruments. This advanced semiconductor is tailored for use in a wide range of applications, including those requiring high-speed data transmission with minimal electromagnetic interference (EMI).
Key Features
- Interface Type: LVDS
- Operating Temperature Range: -40°C to 85°C
- Package / Case: TQFP-80
- Data Rate: Supports high-speed data transmission
- Supply Voltage: Operates at a nominal 3.3V
- Compatibility: Meets or exceeds the requirements of ANSI EIA/TIA-644 standard
The SN75LVDS88BPFD transmitter is an integral component for applications requiring efficient data transfer through point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The device supports a wide data bandwidth, making it suitable for demanding applications such as high-resolution video display interfaces.
Application Areas
Due to its robust design and compatibility with FlatLink technology, the SN75LVDS88BPFD is ideal for a variety of applications, including:
- Flat-panel display interfaces
- High-speed digital copiers
- Advanced graphic cards
- Computer monitor units
- Telecommunication systems
Its ability to minimize EMI while delivering high-speed data transfer rates makes it particularly well-suited for environments where signal integrity and reliability are paramount.
Reliability and Quality
Texas Instruments is renowned for its commitment to manufacturing high-quality, reliable components. The SN75LVDS88BPFD is built to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With Texas Instruments' reputation for excellence, users can trust the SN75LVDS88BPFD for their critical data transmission needs.
For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN75LVDS88BPFD.