EN
  • EN
  • DE

DS2188

Part No DS2188
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC ATTENUATOR JTTR T1/CEPT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number DS2188
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917404-DS2188
Ultra Librarian 3D Model Ultra Librarian DS2188 CAD Model

Description

The Maxim Integrated DS2188 T1/E1/J1 Transceiver is a highly integrated device designed to handle the framing and line interface requirements of T1, E1, and J1 formatted data streams. This versatile transceiver is an ideal solution for communication systems that require robust and reliable data transmission over T1/E1/J1 lines.

Key Features

  • Multi-Standard Support: The DS2188 supports T1, E1, and J1 standards, making it a versatile component for telecommunications equipment manufacturers.
  • Integrated Line Interface: The transceiver includes a complete line interface unit for direct connection to a T1, E1, or J1 line, simplifying design and reducing external component requirements.
  • On-Chip Jitter Attenuator: An integrated jitter attenuator helps to ensure signal integrity by reducing the effects of line-induced jitter on the received data stream.
  • Flexible Framing Options: The DS2188 can be configured for SF/ESF or D4/CCS framing formats in T1 mode and for CRC4/non-CRC4 multiframe alignment in E1 mode.
  • Programmable Features: A host of programmable features such as line build-out, pulse shape, and receiver sensitivity provide flexibility to meet various system requirements.
  • Diagnostic Capabilities: Built-in diagnostic tools, including loopback modes and a bit error rate tester (BERT), facilitate system testing and troubleshooting.

Applications

  • Telecommunications Infrastructure
  • Wireless Base Stations
  • Network Routers and Switches
  • PBX Systems
  • Channel Service Units/Data Service Units (CSU/DSU)

Technical Specifications

The DS2188 operates over a single 5V supply and typically consumes 175mA of current. It is available in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) or SSOP (Shrink Small Outline Package) package, making it suitable for space-constrained applications. The device operates over the industrial temperature range of -40°C to +85°C, ensuring reliability in a wide range of operating environments.

Maxim Integrated's DS2188 transceiver is a comprehensive solution for T1/E1/J1 data transmission, offering designers a high level of integration, performance, and flexibility in their telecommunications equipment.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1238 $61.8570
35+ $3.3837 $118.4295
53+ $3.2780 $173.7340
73+ $3.1722 $231.5706
95+ $3.0665 $291.3175
127+ $2.7493 $349.1611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 588 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess