Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Receive Line Interface
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 18mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Includes AMI / B8ZS / HDB3 Coded Signal Decoder
Win Source Part Number 139427-DS2187S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2187S CAD Model

Description

The DS2187S from Maxim Integrated is a T1/J1 Line Interface Unit (LIU) that provides a complete interface between digital T1 or J1 equipment and a transmission line. This device is designed to meet the stringent requirements of the telecommunications industry, delivering high performance and reliability in a compact, surface-mount package.

Key Features

  • Integrated Line Driver and Receiver: The DS2187S integrates both transmit and receive functions, simplifying the design of T1/J1 network equipment.
  • Programmable Line Build Out (LBO): With programmable line build out, the DS2187S can be adjusted to compensate for different cable lengths, ensuring signal integrity across various distances.
  • Loss of Signal (LOS) Detection: The device includes a loss of signal detection feature that enables the system to respond to line conditions promptly.
  • Jitter Attenuator: The onboard jitter attenuator helps to reduce the effects of signal distortion due to timing jitter, which is crucial for maintaining data integrity.
  • Single 5V Power Supply: Operating on a single 5V power supply, the DS2187S is designed for low power consumption, making it suitable for energy-efficient designs.
  • Surface-Mount Package: The surface-mount package allows for a compact footprint on the PCB, making it ideal for systems where space is at a premium.

Applications

The DS2187S is well-suited for a variety of applications within the telecommunications industry. It is commonly used in:

  • Digital Loop Carrier Systems
  • Channel Service Units (CSUs)
  • Data Service Units (DSUs)
  • T1/J1 Multiplexers
  • Wireless Base Station Interconnects

With its robust feature set and Maxim Integrated's reputation for quality, the DS2187S is an excellent choice for engineers looking to develop or upgrade their digital network infrastructure.

You May Also Be Interested in

Mitel Networks Corporation
ISO2-CMOS Integrated DTMFTransceiver
Lowest to $25.3779
ECAD model for MT8880CN
Mitel Networks Corporation
ISO2-CMOS Integrated PCM Filter Codec
Lowest to $111.3414
ECAD model for MT8961AE
Mitel Networks Corporation
T1/E1/J1 Single Chip Transceiver
Lowest to $66.3741
ECAD model for MT9074AL
Mitel Networks Corporation
Integrated DTMFTransceiver with Adaptive Micro Interface
Lowest to $10.8054
ECAD model for MT8889CE
PMC-Sierra
ENHANCED TT1™ SWITCH FABRIC
Need more? Email Us
ECAD model for PM9312-UC
Zarlink
32, 64 and 128 Channel CESoP Processors
Need more? Email Us
ECAD model for ZL50117
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $321.5528
ECAD model for VSC8489YJU-01
Broadcom Limited
IC TELECOM INTERFACE SWITCH FAB / Telecom IC
Lowest to $560.5609
ECAD model for BCM56628B2KFSBLG
Broadcom Limited
24GE + 4X10GE SMART SWITCH / Telecom IC
Lowest to $195.3684
ECAD model for BCM56151A0IFSBLG

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention