EN
  • EN
  • DE

DS2186S/T&R

Part No DS2186S/T&R
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSMIT LINE INTERFC 20-SOIC / Line Interface Unit T1 Short/Long 20-Pin SOIC W T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Type Driver
Protocol T1/CEPT
Number of Drivers/Receivers 1/0
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 773217-DS2186S/T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS2186S/T&R
Introduction Date February 27, 1998
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2186S/T&R CAD Model

Description

The DS2186S/T&R from Maxim Integrated is a high-performance, versatile T1/J1 transceiver IC, designed to meet the demanding needs of telecommunications systems and equipment. This advanced integrated circuit is ideal for applications that require reliable T1 or J1 line interface capabilities, such as digital network switches, multiplexers, and routers.

The DS2186S/T&R operates efficiently across a wide temperature range, making it suitable for various environments and ensuring consistent performance. It is supplied in a compact, surface-mount package, which allows for a space-saving design in end products, contributing to smaller and more efficient system designs.

Key Features

  • Integrated Functions: The device integrates line drivers, receivers, and a complete framing circuitry that supports both D4 (Super Frame) and ESF (Extended Super Frame) formats.
  • High Performance: With its robust design, the DS2186S/T&R ensures optimal signal integrity and performance, even in challenging electrical environments.
  • Flexible Operation: The transceiver can be configured for either T1 or J1 modes, providing versatility for different telecommunication standards.
  • Low Power Consumption: The device is engineered for energy efficiency, which is critical in reducing operational costs and thermal management concerns in telecommunications equipment.
  • Surface-Mount Package: The DS2186S/T&R comes in a space-saving surface-mount package, which is ideal for high-density board designs.

Applications

The DS2186S/T&R is well-suited for a broad range of telecommunications applications, including but not limited to:

  • Channel Service Units (CSUs)
  • Data Service Units (DSUs)
  • Network Interface Units (NIUs)
  • Integrated Access Devices (IADs)
  • Frame Relay Access Devices (FRADs)

With its robust feature set and Maxim Integrated's commitment to quality, the DS2186S/T&R is a reliable choice for designers and engineers looking to incorporate a dependable T1/J1 transceiver into their telecommunications systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess