Overview of SN74LVC2G157DCURG4
The SN74LVC2G157DCURG4 is a high-performance, dual 2-line to 1-line data selector/multiplexer from Texas Instruments designed for use in applications that require the routing of two different digital signals to a single output. Manufactured with advanced silicon-gate CMOS technology, it offers optimal speed-power combination and ensures reliable operation in a wide range of electronic devices.
Key Features
- Logic Type: 2-Line to 1-Line Data Selector/Multiplexer
- Operating Voltage: 1.65 V to 5.5 V, accommodating a variety of interface requirements and ensuring compatibility with both 3.3 V and 5 V systems.
- Logic Level: LVTTL-Compatible, ensuring easy integration with existing TTL logic circuits.
- Output Drive Capability: Capable of driving up to 24 mA at the output, allowing for direct drive of a wide range of loads.
- Propagation Delay: Fast switching speeds with a typical propagation delay of only 3.4 ns at 3.3 V, enabling high-speed operation in critical applications.
- Package: Offered in a space-saving 8-VSON package, ideal for compact and high-density circuit designs.
- Temperature Range: Designed for operation over a broad temperature range from -40°C to 85°C, suitable for industrial environments.
Applications
The SN74LVC2G157DCURG4 is versatile and can be used in a variety of applications such as:
- Data routing and signal gating in communication systems
- Multiplexing digital signals in consumer electronics
- Function generators and digital instrumentation
- Address decoding in memory selection circuits
Quality and Reliability
As with all Texas Instruments products, the SN74LVC2G157DCURG4 is designed to meet high standards of quality and reliability. It is RoHS compliant and is designed to minimize power consumption while maximizing performance, making it an excellent choice for power-sensitive applications.
Ordering Information
To purchase the SN74LVC2G157DCURG4 or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.