EN
  • EN
  • DE

DS2180A+

Part No DS2180A+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TRANSCEIVER T1 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Transceiver
Number of Circuits 1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 3mA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 40-PDIP
Includes Alarm Generation and Detection, B7 Stuffing Mode, B8ZS Mode, Error Detection and Counter, "Hardware" Mode, Transparent Mode
Win Source Part Number 1034728-DS2180A+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2180A+ CAD Model

Description

Maxim Integrated DS2180A+ Overview

The Maxim Integrated DS2180A+ is a robust and versatile Asynchronous Equipment Controller designed to streamline the integration and management of telecom and network equipment. This advanced IC (Integrated Circuit) is engineered to handle NRZ (Non-Return-to-Zero) data rates up to 52Mbps, making it an ideal solution for high-speed communication applications.

The DS2180A+ offers a dynamic range of features that cater to the needs of modern communication systems. With its integrated digital phase-locked loop (DPLL), the controller provides precise clock recovery and data retiming for incoming signals. This ensures reliable performance and data integrity in environments where timing is critical.

The controller's flexibility is highlighted by its support for various loop bandwidths, which can be easily programmed to match specific system requirements. This adaptability makes the DS2180A+ suitable for a wide array of applications, from basic point-to-point communication links to complex network architectures.

Another significant advantage of the DS2180A+ is its built-in jitter attenuator, which effectively reduces the data signal's timing fluctuations, thereby enhancing the overall signal quality. This feature is particularly useful in long-haul transmission where signal integrity can be compromised due to various factors such as cable quality and environmental conditions.

The device also includes a Loss of Signal (LOS) detection mechanism that promptly alerts the system in the event of signal failure, enabling rapid response and system recovery. This proactive feature ensures high availability and reliability of the communication link.

The DS2180A+ comes in a compact 28-pin SSOP (Shrink Small Outline Package), which allows for efficient use of board space and is compatible with standard surface-mount technology. Its power consumption is optimized for low-power operation, making it a power-efficient choice for energy-conscious designs.

In summary, the Maxim Integrated DS2180A+ stands out as a high-performance, reliable, and power-efficient solution for managing high-speed data communications. Its advanced features and compact design make it an excellent choice for telecom and networking equipment manufacturers looking to enhance their systems' data handling capabilities.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess