EN
  • EN
  • DE

DS21458N+

Part No DS21458N+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Line Interface Unit 0.064Mbps E1/J1/T1 Short/Long Parallel/Serial 256-Pin CSBGA / IC LIU QUAD T1/E1/J1 256-CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1149.1
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 256-CSBGA (17x17)
Win Source Part Number 138301-DS21458N+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS21458
Introduction Date April 08, 2004
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS21458N+ CAD Model

Description

The DS21458N+ is a high-performance, feature-rich T1/E1/J1 single-chip transceiver from Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal engineering solutions. This integrated circuit is part of Maxim's extensive line of telecommunications products, designed to meet the rigorous demands of communication networks.

The DS21458N+ offers a versatile solution for applications requiring T1, E1, or J1 interfaces. It is an ideal choice for a wide range of telecommunications equipment, including routers, switches, channel banks, and multiplexers. It integrates line interface, framer, and LIU (Line Interface Unit) functions into a single package, simplifying design and reducing system complexity.

With its support for both long-haul and short-haul lines, the DS21458N+ provides exceptional flexibility for network design. The transceiver is capable of operating in environments with high levels of electrical noise and can maintain the integrity of the data transmission even over long distances.

Key features of the DS21458N+ include:

  • Integrated T1/E1/J1 framer and LIU
  • Single-chip solution for reduced power consumption and board space
  • Support for AMI/B8ZS/HDB3 line codes
  • Programmable receiver equalizer for optimal performance
  • Crystal-less jitter attenuator
  • Robust performance in the presence of line build-outs and frequency offsets
  • Comprehensive diagnostic capabilities

The DS21458N+ comes in a compact, surface-mount package that is easy to integrate into existing designs. It is also characterized by its low power consumption, making it an energy-efficient choice for modern telecommunications systems.

Maxim Integrated provides detailed technical documentation, including datasheets, application notes, and design resources, to support the use of the DS21458N+ in your projects. With Maxim's commitment to quality and reliability, you can trust the DS21458N+ to deliver exceptional performance in your telecommunications applications.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess