Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Type Transceiver
Protocol IEEE 1149.1
Number of Drivers/Receivers 4/4
Duplex Full
Voltage - Supply 3.14V ~ 3.47V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 256-LBGA
Supplier Device Package 256-CSBGA (17x17)
Base Product Number DS21458
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112285-DS21458
Ultra Librarian 3D Model Ultra Librarian DS21458 CAD Model

Description

The Maxim Integrated DS21458 is a highly integrated, feature-rich transceiver designed to handle four E1, T1, or J1 lines. This versatile chip is an ideal solution for telecommunications applications that require multiple high-speed data channels, such as digital cross-connect systems, base station controllers, and wireless base stations.

Key Features

  • Multi-Protocol Support: The DS21458 supports E1, T1, and J1 telecommunication standards, making it adaptable to various international interfaces and applications.
  • Integrated Framers: Each channel is equipped with its own independent framer, allowing for simultaneous operation of all four channels with individual configurations.
  • Crystal-less Jitter Attenuator: The on-chip jitter attenuator eliminates the need for an external crystal, reducing cost and board space.
  • Robust Diagnostics: Comprehensive diagnostic features including PRBS pattern generation and detection, as well as error counters for performance monitoring.
  • Flexible Clocking Options: The device supports a variety of clocking modes, including loop timing, independent timing, and master clock mode.
  • Low Power Consumption: Designed for power-sensitive applications, the DS21458 operates efficiently to minimize power usage.

Applications

  • Multi-Service Platforms
  • Wireless Base Stations
  • Telecom Switching Equipment
  • Channelized Routers and Gateways
  • Test Equipment

Technical Specifications

The DS21458 operates over a single 3.3V supply and includes a serial control port for easy configuration. It is available in a 100-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications. The transceiver's operating temperature range is from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

For detailed technical documentation, reference designs, and support resources, visit the Maxim Integrated official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
Low Power, 3.3 V, RS-232 Line Drivers/Receivers | IC TXRX RS-232 3.3V W/SD 20SSOP
Lowest to $5.3206
ECAD model for ADM3222ARSZ-REEL7
ON Semiconductor
Octal Bidirectional Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 5.5V 20DIP
Need more? Email Us
ECAD model for 74VHC245N
Texas Instruments
3-V TO 5.5-V SINGLE-CHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION
Need more? Email Us
ECAD model for TRS3221ECDBRG4
Texas Instruments
OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 20TVSOP
Lowest to $1.3954
ECAD model for SN74LVCR2245ADGVR
Texas Instruments
HIGH OUTPUT RS-485 TRANSCEIVERS
Need more? Email Us
ECAD model for SN75HVD06P
Texas Instruments
IC RECEIVER 0/4 16SO / 0/4 Receiver RS422, RS423, RS485 16-SO
Lowest to $1.6826
ECAD model for SN75ALS173NS
NXP / Nexperia
IC LIN INTERFACE W/WAKE 8SOIC
Lowest to $2.7300
ECAD model for MC33662JEF
Texas Instruments
5-V ECL Differential Receiver
Lowest to $4.2735
ECAD model for SN65EL16D
Texas Instruments
3-V TO 5.5-V SINGLE-CHANNEL RS-232 1-Mbit/s LINE DRIVER/RECEIVER
Lowest to $8.8637
ECAD model for TRSF3221EIPWR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention