EN
  • EN
  • DE

DS21348GN

Part No DS21348GN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 49CSBGA / 3.3V E1/T1/J1 Line Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Interface Serial
Number of Circuits 1
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 49-LFBGA, CSPBGA
Supplier Device Package 49-CSBGA (7x7)
Part Number Series DS21348
Manufacturer Pack Quantity 416
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813620-DS21348GN
Ultra Librarian 3D Model Ultra Librarian DS21348GN CAD Model

Description

The DS21348GN from Maxim Integrated is a highly integrated, feature-rich T1/E1/J1 transceiver that offers a compelling solution for telecommunications equipment applications. This chip is designed to simplify and enhance the interface between a digital network and the physical media in T1, E1, and J1 environments. It is a perfect choice for applications such as T1/E1/J1 network interface cards, channel service units (CSUs), digital loop carrier systems, and integrated access devices.

Key Features and Benefits

  • Comprehensive Integration: The DS21348GN integrates line interface, framer, and LIU (Line Interface Unit) functions into a single chip, reducing the number of components required and simplifying design efforts.
  • Flexible Operation: It supports T1, E1, and J1 modes, providing versatility for multi-standard deployment and ensuring compatibility with various international telecommunication standards.
  • Crystal-Less Jitter Attenuator: The built-in jitter attenuator eliminates the need for an external crystal oscillator, further reducing component count and design complexity.
  • Robust Diagnostics: It offers a rich set of diagnostic features including loopbacks, bit error rate testing (BERT), and performance monitoring, which are crucial for network maintenance and troubleshooting.
  • Power Efficiency: The DS21348GN has been designed with power efficiency in mind, making it suitable for power-sensitive applications.
  • Small Form Factor: Available in a compact 28-pin SSOP package, it is ideal for space-constrained applications.

Applications

  • T1/E1/J1 Network Interface Cards
  • Channel Service Units (CSUs)
  • Digital Loop Carrier Systems
  • Integrated Access Devices

Maxim Integrated's DS21348GN transceiver is engineered to provide a reliable, high-performance interface for communication equipment, ensuring seamless and efficient data transmission across T1/E1/J1 lines. With its integrated features and robust design, the DS21348GN is an excellent choice for designers looking to enhance their telecommunications systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess