EN
  • EN
  • DE

DS21348GN-C01

Part No DS21348GN-C01
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LINE 3.3V E1/T1/J1 CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Number of Circuits 1
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 49-CSBGA (7x7)
Win Source Part Number 203377-DS21348GN-C01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21348GN-C01 CAD Model

Description

The DS21348GN-C01 is a high-performance, feature-rich T1/E1/J1 transceiver from Maxim Integrated that provides a complete interface between digital equipment and T1, E1, or J1 lines. It is designed to meet the rigorous demands of telecommunications applications such as wireless base stations, digital loop carriers, and network routers. This versatile transceiver integrates line-interface functions, framer functions, and a jitter attenuator into a single compact 44-pin CSBGA (Chip Scale Ball Grid Array) package, making it an ideal solution for space-constrained designs.

Key Features:

  • Multi-Standard Operation: Supports T1, E1, and J1 standards, allowing for flexible deployment in various geographic regions and network configurations.
  • Integrated Jitter Attenuator: Reduces the data stream's timing jitter, ensuring high-quality signal transmission and reception, which is crucial for maintaining the integrity of voice and data communications.
  • Crystal-Less Operation: The device can operate without an external crystal, simplifying the design and reducing the bill of materials.
  • Robust Diagnostics: Features built-in BERT (Bit Error Rate Tester) and other diagnostic tools to facilitate system testing and network maintenance.
  • Low Power Consumption: Designed with power efficiency in mind, the DS21348GN-C01 helps reduce the overall power budget of the system it is integrated into.
  • Flexible Clocking Options: Accommodates a variety of clock sources and configurations, making it adaptable to a wide range of system architectures.

Applications:

  • Wireless Base Stations
  • Digital Loop Carriers
  • Network Routers and Switches
  • Channel Banks
  • PBX Systems

With its compact size, advanced features, and compliance with multiple communication standards, the Maxim Integrated DS21348GN-C01 transceiver is a powerful solution for designers seeking to create efficient and reliable telecommunications equipment.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess