EN
  • EN
  • DE

DS2119ME

Part No DS2119ME
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI LVD/SE ULT3 28TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 102608-DS2119ME
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2119ME CAD Model

Description

The Maxim Integrated DS2119ME represents a pinnacle of innovation in the field of SCSI (Small Computer System Interface) technology. This cutting-edge SCSI terminator is meticulously designed to ensure signal integrity in high-speed and high-performance data transmission environments. As an integral component of SCSI bus systems, the DS2119ME is engineered to provide the necessary termination to minimize reflection and maintain the integrity of signals on the SCSI bus.

Key Features

  • Multi-Mode Compatibility: The DS2119ME is compatible with LVD (Low Voltage Differential), SE (Single-Ended), and HVD (High Voltage Differential) modes, providing versatility and broad application scope for various SCSI configurations.
  • Automatic Mode Detection: With its intelligent design, the DS2119ME can automatically detect the SCSI bus's operational mode and switch to the appropriate termination scheme without manual intervention.
  • Hot-Pluggable: The device supports hot-plugging, allowing for the addition or removal of components on the SCSI bus without the need to power down the entire system. This feature is crucial for maintaining system uptime and facilitating easy upgrades and maintenance.
  • Thermal Protection: Built-in thermal protection ensures that the DS2119ME operates within safe temperature ranges, thereby preventing damage due to overheating.
  • Low Power Consumption: Maxim Integrated has designed the DS2119ME with energy efficiency in mind, resulting in low power consumption that contributes to the overall energy savings of the system it is integrated into.

Applications

The DS2119ME is ideally suited for a variety of high-performance computing environments and applications. These include enterprise servers, RAID systems, storage area networks (SANs), and other data-intensive applications where reliable data transfer is paramount.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the DS2119ME datasheet, which provides comprehensive information on electrical characteristics, pin configurations, and SCSI bus interface requirements.

Ordering Information

The DS2119ME is available for order through Maxim Integrated's network of distributors and suppliers. For pricing, availability, and further assistance, interested parties should contact Maxim Integrated directly or visit their official website.

You May Also Be Interested in

Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $46.2114
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Lowest to $3.6463
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2686 $63.4300
115+ $1.0409 $119.7035
175+ $1.0085 $176.4875
240+ $0.9759 $234.2160
310+ $0.9433 $292.4230
410+ $0.8457 $346.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess